EN
  • EN
  • DE

S-80133BNMC-JGST2U

Part No S-80133BNMC-JGST2U
Manufacturer ABLIC U.S.A. Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Supervisors
Mfr ABLIC Inc.
Series S-801
Package Tape & Reel (TR)
Type Voltage Detector
Number of Voltages Monitored 1
Voltage - Threshold 3.3V
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 65ms Minimum
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number S-80133
Standard Package 3,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1252298-S-80133BNMC-JGST2U
Ultra Librarian 3D Model Ultra Librarian S-80133BNMC-JGST2U CAD Model

Description

The S-80133BNMC-JGST2U is a CMOS voltage detector IC manufactured by ABLIC U.S.A. Inc. This device is designed to monitor voltage levels in electronic circuits and provide a reset signal when the voltage falls below a specified threshold. It is characterized by its low current consumption, high accuracy, and small package size, making it well-suited for use in battery-powered and portable applications where efficiency and space are critical concerns.

Applications

  • Microcontroller Reset: Provides a reliable reset signal for microcontrollers during power-up, power-down, or brown-out conditions, ensuring proper initialization and operation.
  • Battery Monitoring: Monitors the voltage level of batteries in portable devices, triggering alerts or shutdowns to prevent deep discharge and extend battery life.
  • Power Supply Supervision: Supervises the voltage levels of power supplies in various electronic systems, protecting against undervoltage conditions that can cause malfunctions or damage.
  • Data Protection: Prevents data corruption in memory devices by inhibiting write operations when the supply voltage is too low, safeguarding valuable information.
  • Industrial Control: Monitors critical voltage levels in industrial control systems, ensuring safe and reliable operation by detecting and responding to voltage fluctuations.

Features

  • Detection Voltage: 3.3V (Inferred from '33' in part number S-80133BNMC-JGST2U).
  • Ultra-Low Current Consumption: Minimizes power drain, which is especially important for extending battery life in portable applications.
  • High Detection Accuracy: Provides precise voltage monitoring, ensuring reliable system operation within defined voltage limits.
  • Small Package Size: Comes in a compact package (likely SOT-23 or similar), conserving valuable PCB space for other components.
  • Built-in Hysteresis: Includes hysteresis to prevent oscillations or false triggering near the threshold voltage, enhancing system stability.
  • Open-Drain Output: Offers flexible interfacing with various logic circuits and microcontroller inputs, accommodating diverse system designs.
  • Wide Operating Temperature Range: Designed for reliable operation across a broad range of environmental conditions, ensuring consistent performance in diverse environments.

Benefits

  • Improved System Reliability: Prevents system malfunctions caused by voltage drops or power supply irregularities, leading to more robust and reliable operation.
  • Extended Battery Life: Reduces power consumption, resulting in longer operating times for battery-powered devices and increased user convenience.
  • Simplified Circuit Design: Requires fewer external components, streamlining the overall design process and reducing BOM (Bill of Materials) costs.
  • Data Integrity: Protects data stored in memory from corruption or loss due to voltage fluctuations, ensuring the integrity and reliability of stored information.
  • Enhanced System Robustness: Makes electronic systems more resilient to power supply variations and environmental factors, enhancing their ability to withstand challenging conditions.

Additional Details

The S-80133BNMC-JGST2U is fabricated using CMOS technology, which contributes to its low power consumption and excellent noise immunity. The open-drain output configuration necessitates the use of an external pull-up resistor. The 'BNMC' likely indicates a specific package type. For comprehensive specifications, including operating temperature range, output voltage characteristics, and recommended operating conditions, consult the official datasheet provided by ABLIC. Proper selection of the pull-up resistor value is crucial for optimal performance and should be based on specific application requirements. Always refer to the official datasheet for detailed application notes and recommendations.

You May Also Be Interested in

Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess