EN
  • EN
  • DE

S-80131ALMC-JAQT2U

Part No S-80131ALMC-JAQT2U
Manufacturer ABLIC U.S.A. Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Supervisors
Mfr ABLIC Inc.
Series S-801
Package Tape & Reel (TR)
Type Voltage Detector
Number of Voltages Monitored 1
Voltage - Threshold 3.1V
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 32.5ms Minimum
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number S-80131
Standard Package 3,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1252310-S-80131ALMC-JAQT2U
Ultra Librarian 3D Model Ultra Librarian S-80131ALMC-JAQT2U CAD Model

Description

The S-80131ALMC-JAQT2U is a CMOS voltage detector IC manufactured by ABLIC U.S.A. Inc. This device is designed for accurate voltage monitoring, providing a reset signal when the input voltage falls below a predefined threshold. Its key characteristics include low current consumption, high accuracy, and a small form factor, making it ideal for use in battery-powered devices and other applications where power efficiency and space are critical.

Applications

  • Microcontroller Reset Circuits: Provides a reliable reset signal to microcontrollers during power-up, power-down, or brown-out conditions, ensuring proper initialization and operation.
  • Battery Voltage Monitoring: Monitors battery voltage levels in portable devices, triggering alerts or shutdowns to prevent deep discharge and extend battery life.
  • Power Supply Supervision: Supervises power supply voltages in various electronic systems, protecting against undervoltage conditions that can lead to malfunctions or data loss.
  • Data Protection in Memory Devices: Prevents data corruption by inhibiting write operations to memory when the supply voltage is too low, safeguarding valuable data.
  • Industrial Control Systems: Monitors critical voltage levels in industrial control systems, ensuring safe and reliable operation by detecting and responding to voltage fluctuations.

Features

  • Detection Voltage: 3.1V (Inferred from '31' in part number S-80131ALMC-JAQT2U).
  • Ultra-Low Current Consumption: Minimizes power drain, extending battery life in portable devices.
  • High Detection Accuracy: Provides precise voltage monitoring for reliable system operation within defined voltage limits.
  • Small Package Size: Available in a compact package (likely SOT-23 or similar), saving valuable PCB space.
  • Built-in Hysteresis: Includes hysteresis to prevent oscillations or false triggering near the threshold voltage, enhancing system stability.
  • Open-Drain Output: Offers flexible interfacing with various logic circuits and microcontroller inputs, accommodating diverse system designs.
  • Wide Operating Temperature Range: Designed for reliable operation across a broad range of environmental conditions, ensuring consistent performance in diverse applications.

Benefits

  • Improved System Reliability: Prevents system malfunctions caused by voltage drops or power supply irregularities, leading to more robust and dependable operation.
  • Extended Battery Life: Reduces power consumption, resulting in longer operating times for battery-powered devices and enhanced user satisfaction.
  • Simplified Circuit Design: Requires fewer external components, simplifying the overall design process and reducing BOM (Bill of Materials) costs.
  • Data Integrity: Protects data stored in memory from corruption or loss due to voltage fluctuations, ensuring the reliability and integrity of stored information.
  • Enhanced System Robustness: Makes electronic systems more resilient to power supply variations and environmental factors, increasing their ability to withstand challenging conditions.

Additional Details

The S-80131ALMC-JAQT2U is fabricated using CMOS technology, contributing to its low power consumption and high noise immunity. The open-drain output configuration requires the use of an external pull-up resistor. The 'ALMC' designation likely indicates a specific package type. For detailed specifications, including operating temperature range, output voltage characteristics, and recommended operating conditions, refer to the official ABLIC datasheet. Proper selection of the pull-up resistor value is crucial for optimal performance and should be based on specific application requirements. Consult the datasheet for detailed application notes and recommendations.

You May Also Be Interested in

3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Texas Instruments
IC POWER
Lowest to $0.7015
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess