EN
  • EN
  • DE

S-80123BLMC-JEIT2G

Part No S-80123BLMC-JEIT2G
Manufacturer ABLIC U.S.A. Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Supervisors
Mfr ABLIC Inc.
Series S-801
Package Tape & Reel (TR)
Product Status Not For New Designs
Type Voltage Detector
Number of Voltages Monitored 1
Voltage - Threshold 2.3V
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 65ms Minimum
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number S-80123
Standard Package 3,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1252091-S-80123BLMC-JEIT2G
Ultra Librarian 3D Model Ultra Librarian S-80123BLMC-JEIT2G CAD Model

Description

The S-80123BLMC-JEIT2G is a CMOS voltage detector IC produced by ABLIC U.S.A. Inc. This device monitors the input voltage and provides a reset signal when the voltage falls below a specified threshold. It's characterized by its low current consumption, high detection accuracy, and small package size, making it suitable for a variety of battery-powered and portable applications.

Applications

  • Microcontroller Reset: Provides a reset signal to a microcontroller during power-up or when the supply voltage drops below the minimum operating voltage.
  • Battery Voltage Monitoring: Monitors the voltage of a battery and signals when it's nearing depletion, allowing for safe shutdown or other actions.
  • Power Supply Monitoring: Monitors the output voltage of a power supply and provides a warning or shutdown signal if it falls out of regulation.
  • Data Protection: Protects data in memory devices by preventing write operations when the supply voltage is too low.
  • System Supervision: Provides general-purpose voltage monitoring and supervision in electronic systems.

Features

  • Detection Voltage: 2.3V (Based on the part number S-80123BLMC-JEIT2G).
  • Low Current Consumption: Extends battery life in portable applications.
  • High Detection Accuracy: Ensures reliable and precise voltage monitoring.
  • Small Package Size: Typically available in small packages such as SOT-23, minimizing board space requirements.
  • Built-in Hysteresis: Prevents false triggering caused by noise or voltage fluctuations near the threshold.
  • Open Drain Output: Provides flexibility in interfacing with various logic levels and microcontroller inputs.
  • Wide Operating Temperature Range: Operates reliably over a wide range of environmental temperatures.

Benefits

  • Improved System Reliability: Prevents system failures caused by undervoltage conditions.
  • Extended Battery Life: Reduces power consumption in battery-operated devices.
  • Simplified Design: Requires fewer external components, simplifying circuit design.
  • Data Integrity: Prevents data corruption due to low-voltage conditions.
  • Increased System Robustness: Makes the system more resilient to voltage variations.

Additional Details

The S-80123BLMC-JEIT2G is manufactured using CMOS technology for low power consumption. The output is typically an open-drain configuration, requiring an external pull-up resistor. The specific package type is likely indicated by 'BLMC'. For detailed specifications, including operating temperature range, output voltage characteristics, and recommended operating conditions, refer to the official datasheet provided by ABLIC. The selection of an appropriate pull-up resistor value is essential for optimal performance. Consult the datasheet for detailed application notes and recommendations.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3459
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess