Products specifications Report Issue?

Type Hand Pad
Abrasive Grade Super Fine
Color White
Width 6.00" (152.40mm)
Length 9.00" (228.60mm)
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1506949-61500123213
Ultra Librarian 3D Model Ultra Librarian 61500123213 CAD Model

You May Also Be Interested in

3M
LAPPING FILM ALUM OXIDE 3U 5\
Need more? Email Us
ECAD model for 3MIC 3M261X LF AO 3MIL 5 IN
3M
BRISTLE DISC 1X5/8\
Need more? Email Us
ECAD model for 61500129913
3M
LAPPING FILM ALUM OXIDE 5U 4\
Need more? Email Us
ECAD model for 5MIC 3M466X LF SC 3MIL TP 4 IN
3M
RADIAL BRISTLE DISC 3/4\
Need more? Email Us
ECAD model for 61500148004
3M
LAPPING FILM DIAMOND 1U 5\
Need more? Email Us
ECAD model for 1MIC 3M661X DLF 3MIL 5 IN
3M
LAPPING FILM SIL DIOXIDE 4.13\
Need more? Email Us
ECAD model for 3M865X LAPPING 3MIL 4.125 IN
3M
SURFACE CONDITION DISC TR 2\
Need more? Email Us
ECAD model for 61500141728
3M
SURFACE DISC 4\
Need more? Email Us
ECAD model for 61500013091
3M
LAPPING FILM SIL CARBIDE 15U 5\
Need more? Email Us
ECAD model for 468X-15MIC-5IN

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention