EN
  • EN
  • DE

36310-3200-008

Part No 36310-3200-008
Manufacturer 3M
Catalog Pluggable Connectors - Accessories
Description CONN BACKSHELL FOR SCR CONN / Connector Backshell For SCR Connectors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Pluggable Connectors - Accessories
Mfr 3M
Series 363
Package Bag
Accessory Type Backshell
For Use With/Related Products SCR Connectors
Base Product Number 36310
MSL Level Not Applicable
ECCN EAR99
HTSUS 8538.90.8180
Other Names 4547452747856,363103200008,JE150366910,3.63103E+11,0-45-47452-74785-6,3M6454,JE-1503-6691-0,7000007644,04547452747856,54745274785
Standard Package 50
Win Source Part Number 994015-36310-3200-008
Ultra Librarian 3D Model Ultra Librarian 36310-3200-008 CAD Model

Description

The 36310-3200-008 is a connector accessory manufactured by 3M. Specifically, it is designed as an accessory for pluggable connectors, likely functioning as a keying or coding element. These types of accessories are used to prevent mismating of connectors in applications where multiple connectors with similar physical characteristics are used. By using different keying options, designers can ensure that only the correct connectors can be mated together, thus avoiding damage to equipment or incorrect circuit connections.

Applications:

  • Industrial Automation: Used in control systems and robotic equipment to prevent incorrect connections between different modules.
  • Telecommunications Equipment: Ensures proper connections in networking equipment and servers, avoiding data transmission errors.
  • Medical Devices: Prevents accidental mismating of connectors in medical equipment, safeguarding patient safety and device functionality.
  • Automotive Electronics: Used in vehicle wiring harnesses to ensure correct connections between electronic components.
  • Aerospace Systems: Provides reliable keying for connectors in aircraft and spacecraft, preventing critical system failures.

Features:

  • Keying/Coding Element: Designed to prevent mismating of connectors.
  • Durable Material: Constructed from high-quality materials for long-lasting performance.
  • Easy Installation: Simple design allows for quick and easy installation.
  • Compact Size: Small form factor minimizes space requirements.
  • Specific Configuration: Designed to work with specific 3M pluggable connectors.

Benefits:

  • Prevents Mismating: Ensures correct connections, avoiding damage to equipment.
  • Improved Reliability: Reduces the risk of errors due to incorrect connections.
  • Enhanced Safety: Safeguards equipment and personnel from potential hazards.
  • Easy to Implement: Simple design allows for quick and easy integration.
  • Cost-Effective Solution: Provides a reliable keying solution at a reasonable cost.

Additional Details:

The specific material composition and dimensions of the 36310-3200-008 connector accessory can be found in the 3M datasheet. It is essential to ensure compatibility with the intended pluggable connector. Installation typically involves inserting the keying element into a designated slot on the connector housing. By providing a physical barrier to incorrect mating, this accessory contributes to the overall reliability and safety of electronic systems.

You May Also Be Interested in

TE Connectivity
CONN SFP+ RCPT W/CAGE 2X2 80P RA
Lowest to $61.1325
Hirose Electric Co Ltd
CONN SHD PLATE FOR GT17 INSULATR
Need more? Email Us
Hirose Electric Co Ltd
CONN INSULATOR FOR GT17 SERIES
Lowest to $0.2168
TE Connectivity
CONN HEAT SINK
Lowest to $6.1874
Amphenol
CONN ADPT LOOPBACK FOR QSFP CONN
Need more? Email Us
Hirose Electric Co Ltd
CONN SHD PLATE FOR GT17 INSULATR
Lowest to $0.7099
Hirose Electric Co Ltd
CONN HSG FOR GT17 SERIES
Need more? Email Us
Amphenol Commercial Products
CONN QSFP+ RCP W/CAGE 2X1 76P RA
Need more? Email Us
Hirose Electric Co Ltd
CONN SHD PLATE FOR GT17 INSULATR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess