EN
  • EN
  • DE

A3S56D40FTP-G5PZ

Part No A3S56D40FTP-G5PZ
Manufacturer Zentel
Catalog DDR
Description DDR-400 16Mx16
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 944111-A3S56D40FTP-G5PZ
Series *
Ultra Librarian 3D Model Ultra Librarian A3S56D40FTP-G5PZ CAD Model

Description

The A3S56D40FTP-G5PZ is a high-performance synchronous dynamic random-access memory (SDRAM) component manufactured by Zentel. This DDR (Double Data Rate) SDRAM is designed for applications requiring high bandwidth and efficient data transfer, making it suitable for use in various electronic devices and systems.

Applications:

  • Desktop and Laptop Computers: Used as main memory to provide fast data access for running applications and operating systems.
  • Networking Equipment: Employed in routers, switches, and other networking devices for buffering and processing network traffic.
  • Graphics Cards: Provides memory for storing textures, frame buffers, and other graphical data, enabling smooth and responsive visual performance.
  • Embedded Systems: Integrated into embedded systems for applications such as industrial control, automotive systems, and consumer electronics.
  • Digital Signal Processing (DSP) Systems: Used in DSP applications requiring high-speed data acquisition and processing.

Features:

  • DDR Technology: Employs DDR technology to double the data transfer rate compared to traditional SDRAM, enhancing overall system performance.
  • High Bandwidth: Offers a high bandwidth for fast data access and transfer, reducing latency and improving application responsiveness.
  • Low Power Consumption: Designed with low power consumption in mind, making it suitable for battery-powered devices and energy-efficient systems.
  • Clock Frequency: Operates at a specific clock frequency (e.g., 200 MHz) to synchronize data transfers and maintain data integrity.
  • Capacity: Provides a specific memory capacity (e.g., 512Mb) for storing data and instructions.
  • JEDEC Standard Compliance: Complies with JEDEC standards for DDR SDRAM, ensuring compatibility and interoperability with other components and systems.

Benefits:

  • Improved System Performance: Enhances overall system performance by providing fast and efficient memory access.
  • Reduced Latency: Minimizes latency for quick response times in applications and data processing.
  • Energy Efficiency: Contributes to energy efficiency in electronic devices and systems, extending battery life and reducing power consumption.
  • Reliable Data Storage: Provides reliable data storage with error detection and correction mechanisms.
  • Compatibility: Ensures compatibility with a wide range of systems and devices through JEDEC standard compliance.

Additional Details:

The A3S56D40FTP-G5PZ typically operates at a voltage of 2.5V. It is available in various packaging options, such as TSOP (Thin Small Outline Package), to suit different mounting requirements. The device incorporates internal registers and control logic to manage memory access, refresh operations, and power-saving modes. Proper thermal management is essential to ensure stable operation and longevity, especially in high-performance applications. This DDR SDRAM is designed to meet the demands of modern electronic systems requiring efficient and reliable memory performance.

You May Also Be Interested in

Samsung
DDR4-3200 512Mx8 (4Gb)
Need more? Email Us
PALIT
GeForce RTX 5060 Infinity 2 OC 8GB
Need more? Email Us
Seagate Technology
20TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Kingston
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM Memory (ICs) RoHS
Lowest to $43.9850
Foresee Group
16Gbit 1.866GHz DDR4 SDRAM FBGA-200(10x15) Memory (ICs) RoHS
Lowest to $81.4926
Rayson Hi-Tech (SZ) Co., Ltd.
1.06V~1.95V 16Gbit 1.866GHz LPDDR4X SDRAM FBGA-200 Memory (ICs) RoHS
Lowest to $79.1730
ASUS
Dual GeForce RTX 5070 12GB GDDR7 OC Edition
Need more? Email Us
CXMT
8Gbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $66.2707
Alliance Memory, Inc.
MT40A1G16TD-062E:F
Lowest to $116.3083

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess