EN
  • EN
  • DE

YC158TJR-071200

Part No YC158TJR-071200
Manufacturer Yageo
Catalog Resistor Networks, Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Resistors
Family Resistor Networks,Arrays
Manufacturer Yageo
Win Source Part Number 416921-YC158TJR-071200
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian YC158TJR-071200 CAD Model

Description

The YC158TJR-071200 is a thick film chip resistor manufactured by Yageo. These resistors are widely used in electronic circuits to provide resistance. The YC series is designed for general-purpose applications and provides reliable performance.

Applications:

  • Current Limiting: Protects circuit components by limiting the flow of current.
  • Voltage Division: Used in voltage divider networks to create specific voltage levels.
  • Pull-up/Pull-down Resistors: Sets default logic states in digital circuits.
  • RC Timing Circuits: Part of timing circuits with capacitors.
  • Signal Attenuation: Reduces signal strength in circuits.

Features:

  • Resistance Value: 120 Ohms (indicated by 1200).
  • Tolerance: Typically 5%.
  • Power Rating: Typically 1/4W or 1/8W, depending on package size.
  • Temperature Coefficient: Typically ±200 ppm/°C.
  • Surface Mount Technology (SMT): Designed for automated assembly on PCBs.
  • RoHS Compliant: Meets environmental regulations.

Benefits:

  • Compact Size: Saves space in high-density circuit designs.
  • Reliable Performance: Provides stable resistance in various conditions.
  • Cost-Effective: Offers a low-cost resistance solution.
  • Easy Assembly: Suited for automated manufacturing.
  • Wide Availability: Easily sourced from distributors.

Additional Details:

The 'YC158T' indicates the series of the resistor. 'JR' likely stands for the packaging or termination style. '071200' represents the resistance value, 120 Ohms (120 x 10^0). This is a passive component and does not require an external power source. Dimensions are small, usually 0805 or 1206 package size.

Specifications: Standard package sizes are 0603, 0805, and 1206. Refer to the Yageo YC series datasheet for specific dimensions and electrical characteristics.

You May Also Be Interested in

Panasonic
RES ARRAY 2 RES 100K OHM 0302
Need more? Email Us
Panasonic
RES ARRAY 4 RES 33 OHM 0804
Need more? Email Us
Vishay
RES ARRAY 2 RES MULT OHM 0606
Need more? Email Us
Bourns Inc.
RES ARRAY 4 RES 36 OHM 0804
Need more? Email Us
Vishay
RES NTWRK 2 RES MULT OHM RADIAL
Need more? Email Us
Vishay
MPMA 1K 5K 0.1%ABS 0.05%RATIO T5
Need more? Email Us
CTS Resistor Products
RES ARRAY 8 RES 22 OHM 2506
Need more? Email Us
Vishay
RES ARRAY 9 RES 10K OHM 10SIP
Need more? Email Us
Panasonic
RES ARRAY 4 RES 13 OHM 0804
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess