EN
  • EN
  • DE

RL2512JK-07R01

Part No RL2512JK-07R01
Manufacturer Yageo
Catalog Chip Resistor - Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Yageo
Category Resistors
Family Chip Resistor - Surface Mount
Win Source Part Number 183235-RL2512JK-07R01
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RL2512JK-07R01 CAD Model

Description

The RL2512JK-07R01 is a Yageo manufactured, surface-mount, thick-film resistor with a low resistance value, primarily used for current sensing applications.

Applications

  • Current sensing in power supplies
  • Battery management systems
  • Motor control circuits
  • Overcurrent protection
  • High-current applications

Features

  • Resistance Value: 0.01 Ohms
  • Tolerance: 5%
  • Power Rating: 2W
  • Temperature Coefficient: ±100 ppm/°C
  • Package Size: 2512 (6432 Metric)
  • Termination: Surface Mount
  • Construction: Thick Film

Benefits

  • Precise Current Measurement: The low resistance value (0.01 Ohms) minimizes its impact on the circuit while allowing accurate current measurement.
  • High Power Handling: Capable of dissipating up to 2W of power, making it suitable for applications with significant current flow.
  • Stable Performance: Provides consistent resistance values across a wide temperature range, ensuring reliable operation.
  • Compact Size: The 2512 package allows for high-density mounting, optimizing PCB space utilization.
  • Easy Integration: Surface mount design facilitates automated assembly, reducing manufacturing costs and time.
  • Reliable Operation: Thick film construction ensures long-term stability and robustness.

Additional Details

The RL2512JK-07R01 resistor employs a thick film resistive element on a ceramic substrate, providing a balance of power handling capability and precision. This resistor is designed to be connected in series with the load to measure the current. The voltage drop across the resistor is then measured to determine the current flowing through the circuit. The 2512 package is industry-standard and compatible with most SMT assembly lines. It is commonly used in power supplies for current monitoring and overcurrent protection, as well as in battery management systems for monitoring charge and discharge currents. The resistor is designed to operate in a temperature range of -55°C to +155°C, making it suitable for demanding environments. It's also compliant with RoHS standards.

You May Also Be Interested in

Panasonic
RES SMD 49.9KOHM 0.1% 1/16W 0402
Lowest to $0.1041
Vishay
RES SMD 2K OHM 0.1% 1/4W 1206
Need more? Email Us
Vishay
RES 24.9K OHM 1% 1/10W 0603
Lowest to $0.0102
Vishay
RES SMD 120K OHM 1% 1/8W 0805
Lowest to $0.0105
Yageo
RES SMD 2.2 OHM 1% 1/4W 1206
Lowest to $0.0162
Yageo
RES SMD 866 OHM 1% 1/4W 1206
Need more? Email Us
Vishay
RES SMD 20 OHM 1% 1/3W 0603
Lowest to $0.0745
Rohm Semiconductor
RES SMD 47K OHM 5% 1/8W 0805
Lowest to $0.0146
Bourns Inc.
RES SMD 30 OHM 1% 25W DPAK
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess