EN
  • EN
  • DE

P0080SA

Part No P0080SA
Manufacturer Yageo
Catalog TVS - Thyristors
Description TSS, DO-214AA,6V, 50MA, CO 50PF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - Thyristors
Mfr YAGEO
Series PXXXXSX
Package Tape & Reel
Product Status Active
Voltage - Breakover 25V
Voltage - Off State 6V
Voltage - On State 4 V
Current - Peak Pulse (8/20µs) 150 A
Current - Peak Pulse (10/1000µs) 45 A
Current - Hold (Ih) 50 mA
Number of Elements 1
Capacitance 50pF
Mounting Type Surface Mount
Package / Case DO-214AA, SMB
Supplier Device Package DO-214AA (SMB)
Standard Package 3,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8541.30.0080
Win Source Part Number 651374-P0080SA
Ultra Librarian 3D Model Ultra Librarian P0080SA CAD Model

Description

The P0080SA is a transient voltage suppressor designed for circuit protection applications.

  • Series: PXXXXSX
  • Package: DO-214AA (SMB)
  • Capacitance: 50pF
  • Peak Pulse Current: 45A (10/1000µs)
  • Voltage Off State: 6V
  • Breakover Voltage: 25V
  • On-State Voltage: 4V
  • Hold Current: 50mA
  • Peak Pulse Current: 150A (8/20µs)
  • Mounting: Surface Mount
  • Packaging: Tape & Reel
  • Standard Package: 3,000 pcs
  • Status: Active
  • Manufacturer: YAGEO

You May Also Be Interested in

Littelfuse Inc.
THYRISTOR 75V 250A DO-214AA
Need more? Email Us
Littelfuse Inc.
THYRISTOR 90V 150A TO-226-2
Need more? Email Us
Sensata-Crydom
MODULE BRIDGE RECT SLG PHASE 30A / SCR Module 600 V 22 A Bridge, Single Phase - SCRs/Diodes (Layout 3) Module
Need more? Email Us
STMicroelectronics
THYRISTOR 250A POWERSO-10 / Off-State 250 A Ipp TVS Thyristor PowerSO-10 Exposed Bottom Pad
Lowest to $1.7463
Littelfuse Inc.
THYRISTOR 190V 400A 2-TDFN
Need more? Email Us
Littelfuse Inc.
THYRISTOR 75V 400A DO-214AA
Need more? Email Us
STMicroelectronics
THYRISTOR 220V 70A DO214AC
Need more? Email Us
Littelfuse Inc.
THYRISTOR 58V 250A TO-226-2
Need more? Email Us
Littelfuse Inc.
THYRISTOR 75V 250A DO-214AA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
585+ $0.0861 $50.3685
1,415+ $0.0707 $100.0405
2,190+ $0.0685 $150.0150
3,020+ $0.0663 $200.2260
3,910+ $0.0640 $250.2400
5,230+ $0.0574 $300.2020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,930 pieces
MOQ: 585 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess