EN
  • EN
  • DE

CC1206GRNPOBBN102

Part No CC1206GRNPOBBN102
Manufacturer Yageo
Catalog Capacitors
Description Multilayer Ceramic Capacitors MLCC - SMD/SMT 500V 1000pF C0G 1206 2%
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Yageo
Capacitance 1000 pF
Voltage Rating DC 500 VDC
Dielectric C0G (NP0)
Tolerance 2 %
Case Code - in 1206
Case Code - mm 3216
Height 0.95 mm (0.037 in)
Minimum Operating Temperature - 55 C
Maximum Operating Temperature + 125 C
Product General Type MLCCs
Termination Style SMD/SMT
Termination Standard
Series CC
Packaging Cut Tape
Packaging MouseReel
Packaging Reel
Length 3.2 mm (0.126 in)
Package / Case 1206 (3216 Metric)
Type Mid-Voltage Surface Mount Ceramic Multilayer Capacitor
Width 1.6 mm (0.063 in)
Brand YAGEO
Capacitance - nF 1 nF
Capacitance - uF 0.001 uF
Class Class 1
Product Type Ceramic Capacitors
Standard Pack Qty 4000
Subcategory Capacitors
Ultra Librarian 3D Model Ultra Librarian CC1206GRNPOBBN102 CAD Model

You May Also Be Interested in

United Chemi-Con
CAP ALUM 1500UF 20% 6.3V RADIAL
Need more? Email Us
Eaton / Cutler Hammer
CAP FILM 20UF 10% 800VDC RAD
Lowest to $13.3722
Panasonic
CAP ALUMHYB 100UF 20% 50V SMD
Lowest to $0.7090
United Chemi-Con
CAP ALUM 220UF 20% 63V RADIAL TH
Need more? Email Us
Panasonic
CAP ALUM POLY 6.8UF 20% 16V SMD
Lowest to $0.3545
United Chemi-Con
CAP ALUM 1000UF 20% 25V RADIAL
Need more? Email Us
United Chemi-Con
CAP ALUM 100UF 20% 50V RADIAL TH
Need more? Email Us
Vishay
CAP TANT 100UF 20% 40V SMD
Lowest to $38.1818
Panasonic
CAP ALUM 220UF 20% 35V SMD
Lowest to $0.4365

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess