EN
  • EN
  • DE

C0603MRY5V7BB224

Part No C0603MRY5V7BB224
Manufacturer Yageo
Catalog Ceramic Capacitors
Description CAP CER 0.22UF 16V Y5V 0603
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer YAGEO
Category Capacitors Ceramic Capacitors
Part Status Active
Tolerance ±20%
Voltage - Rated 16V
Temperature Coefficient Y5V (F)
Operating Temperature -30°C ~ 85°C
Applications General Purpose
Package / Case 0603 (1608 Metric)
Size / Dimension 0.063" L x 0.031" W (1.60mm x 0.80mm)
Thickness (Max) 0.035" (0.90mm)
Mounting Type Surface Mount, MLCC
Win Source Part Number WS1308689-C0603MRY5V7BB224
Ultra Librarian 3D Model Ultra Librarian C0603MRY5V7BB224 CAD Model

Description

0.22 µF ±20% 16V Ceramic Capacitor Y5V (F) 0603 (1608 Metric)

You May Also Be Interested in

AVX Corp/Kyocera Corp
Ceramic Capacitor
Need more? Email Us
AVX Corp/Kyocera Corp
CAP CER 22UF 10V X5R 0805
Lowest to $0.0644
Kemet
1 µF ±10% 250V Ceramic Capacitor X7R 2225 (5763 Metric)
Need more? Email Us
AVX Corp/Kyocera Corp
1 µF -20%, +80% 16V Ceramic Capacitor Y5V (F) 1206 (3216 Metric)
Need more? Email Us
AVX Corp/Kyocera Corp
10 µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)
Lowest to $0.2241
Kemet
1 µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)
Need more? Email Us
Kemet
2200 pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Need more? Email Us
Kemet
0.15 µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Need more? Email Us
Taiyo Yuden
10 µF ±10% 16V Ceramic Capacitor X5R 1206 (3216 Metric)
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess