EN
  • EN
  • DE

330KD20

Part No 330KD20
Manufacturer Yageo
Catalog Varistors, MOVs
Description VARISTOR 33V 2KA DISC 20MM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Description

  • Wide operating voltage (V1mA) range from 18V to 820V 
  • Fast responding to transient over-voltage 
  • Large absorbing transient energy capability 
  • Low clamping ratio and no follow-on current 
  • Meets MSL level 1, per J-STD-020 
  • Operating Temperature:-40℃ ~ +105℃
  • Storage Temperature:-40℃ ~ +125℃ 
  • Safety certification:UL、CSA、VDE

You May Also Be Interested in

EPCOS (TDK)
VARISTOR 33V 1KA DISC 14MM
Need more? Email Us
EPCOS (TDK)
VARISTOR 620V 10KA DISC 20MM
Need more? Email Us
Panasonic
VARISTOR 56V 250A DISC 7MM
Need more? Email Us
EPCOS (TDK)
VARISTOR 510V 100KA ENCASED DISC
Need more? Email Us
EPCOS (TDK)
VARSTR 1.1KV 100KA ENCASED DISC
Need more? Email Us
Bourns Inc.
VARISTOR 390V 2.5KA DISC 10MM
Need more? Email Us
Bourns Inc.
VARISTOR 10KA DISC 20MM
Lowest to $3.6818
Phoenix Contact
VARISTOR MODULE
Need more? Email Us
Panasonic
VARISTOR 240V 8KA MODULE
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
240+ $0.2122 $50.9280
575+ $0.1741 $100.1075
890+ $0.1687 $150.1430
1,230+ $0.1632 $200.7360
1,585+ $0.1578 $250.1130
2,125+ $0.1415 $300.6875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 430 pieces
MOQ: 240 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess