EN
  • EN
  • DE

102KD10

Part No 102KD10
Manufacturer Yageo
Catalog TVS - Varistors, MOVs
Description MOV / 1 kV 3.5 kA Varistor 1 Circuit Through Hole Disc 10mm
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Mfr YAGEO
Series 10D
Package Bulk
Product Status Active
Maximum AC Volts 625 V
Maximum DC Volts 825 V
Varistor Voltage (Min) 900 V
Varistor Voltage (Typ) 1 kV
Varistor Voltage (Max) 1.1 kV
Current - Surge 3.5 kA
Energy 102J
Number of Circuits 1
Capacitance @ Frequency 100 pF @ 1 kHz
Temperature Range - Operating -40°C ~ 105°C (TA)
Features -
Mounting Type Through Hole
Package / Case Disc 10mm
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8533.40.4000
Win Source Part Number 1360878-102KD10
Ultra Librarian 3D Model Ultra Librarian 102KD10 CAD Model

Description

The 1360878-102KD10 is a varistor, also known as a transient voltage suppressor (TVS), manufactured by YAGEO.

  • Series: 10D
  • Package: Bulk
  • Operating Temperature: -40°C to 105°C
  • Mounting Type: Through Hole
  • Capacitance: 100 pF @ 1 kHz
  • AC Voltage (Max): 625V
  • DC Voltage (Max): 825V
  • Varistor Voltage Range: 900V to 1.1kV
  • Typical Voltage: 1kV
  • Surge Current: 3.5kA
  • Energy Rating: 102J

You May Also Be Interested in

Eaton Bussmann
VARISTOR 16.5V 30A 0603
Lowest to $0.0910
Bourns Inc.
VARISTOR 510V 2.5KA DISC 10MM
Lowest to $0.5571
Bourns Inc.
VARISTOR 120V 1.2KA DISC 7MM
Lowest to $0.0474
AVX Corporation
VARISTOR 28V 20A 0612
Lowest to $0.0820
Bourns Inc.
Lowest to $0.1016
Bourns Inc.
VARISTOR 56V 500A DISC 10MM
Need more? Email Us
Wurth Electronics Inc
HIGH SURGE 2220 SMD VARISTOR | VARISTOR 47V 1.2KA 2220
Lowest to $1.0430
EPCOS (TDK)
VARISTOR 56V 1KA 2220
Lowest to $11.4253
Bourns Inc.
VARISTOR 430V 2.5KA DISC 10MM
Lowest to $0.1553

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess