EN
  • EN
  • DE

XC9536XL-10VQG64C0952

Part No XC9536XL-10VQG64C0952
Manufacturer Xilinx Inc.
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1105738-XC9536XL-10VQG64C0952
Categories Embedded - CPLDs(Complex Programmable Logic Devices)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC9536XL-10VQG64C0952 CAD Model

Description

The XC9536XL-10VQG64C0952 is a Complex Programmable Logic Device (CPLD) from Xilinx, part of the CoolRunner XPLA3 family. It offers a cost-effective and high-performance solution for a variety of logic integration tasks.

Applications

  • Glue Logic: Implementing interface logic between different components in a system.
  • Address Decoding: Generating chip select signals for memory and peripherals.
  • I/O Expansion: Increasing the number of available I/O pins in a system.
  • State Machines: Implementing complex control logic for various applications.
  • Small Peripheral Controllers: Managing simple peripheral devices.

Features

  • High Performance: Offers propagation delays as low as 5 ns.
  • Low Power Consumption: Operates at 3.3V, minimizing power requirements.
  • In-System Programmability (ISP): Allows for easy reprogramming and design changes.
  • 64-pin VQFP Package: Provides a compact and easy-to-use package for surface mount assembly.
  • 36 Macrocells: Offers a sufficient amount of logic resources for various applications.
  • 36 Registers: Supports complex sequential logic designs.
  • Flexible Routing Architecture: Enables efficient utilization of logic resources.

Benefits

  • Reduced System Cost: Integrates multiple discrete logic components into a single device.
  • Improved Performance: High-speed operation enables faster system performance.
  • Increased Design Flexibility: ISP allows for easy design modifications and updates.
  • Reduced Power Consumption: Low voltage operation minimizes power dissipation.
  • Simplified Board Layout: Compact package reduces board space requirements.
  • Faster Time-to-Market: Easy programming and design changes accelerate development cycle.

Additional Details

The XC9536XL-10VQG64C0952 operates within the commercial temperature range. It utilizes advanced CMOS technology for optimal performance and power efficiency. The device supports various programming interfaces, allowing for easy integration with different development tools. The 64-pin VQFP package provides excellent thermal performance and is suitable for high-density board designs. Detailed technical specifications, including timing characteristics and power consumption data, can be found in the Xilinx CoolRunner XPLA3 family datasheet.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC CPLD 8MC 15NS 20PLCC
Lowest to $4.9662
Lattice Semiconductor Corporation
IC CPLD 8MC 3.5NS 20PLCC
Lowest to $10.8293
Altera
IC CPLD 32MC 6NS 44PLCC
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 8MC 10NS 20DIP
Lowest to $10.2529
Lattice Semiconductor Corporation
High Performance E 2 CMOS In-System Programmable Logic | IC CPLD 128MC 12NS 84PLCC
Need more? Email Us
Altera
IC CPLD 64MC 15NS 68PLCC
Lowest to $248.5715
Altera
IC CPLD 440MC 9NS 100MBGA
Lowest to $11.9626
Intel
MAX V Device Handbook | IC CPLD 64MC 7.5NS 64EQFP
Lowest to $3.5640
Xilinx Inc.
Enhanced pin-locking architecture
Lowest to $71.6418

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess