EN
  • EN
  • DE

XC3S50N-4TQG144C

Part No XC3S50N-4TQG144C
Manufacturer Xilinx Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842631-XC3S50N-4TQG144C
Ultra Librarian 3D Model Ultra Librarian XC3S50N-4TQG144C CAD Model

Description

The XC3S50N-4TQG144C is a Spartan-3N series Field-Programmable Gate Array (FPGA) from Xilinx. It's designed to provide low-cost, low-power programmable logic solutions for a broad range of applications. As part of the Spartan-3N family, it balances cost-effectiveness with performance and a rich feature set.

Applications:

  • Consumer Electronics: Integrated into DVD players, digital cameras, and other consumer devices for custom logic implementation and control.
  • Industrial Control: Utilized in motor controllers, sensor interfaces, and other industrial automation systems.
  • Automotive Applications: Employed in automotive control systems for custom logic and interface functions.
  • Embedded Systems: Used in a wide range of embedded applications requiring flexible and low-power programmable logic.
  • Communications: Integrated into communication devices for custom protocol implementation and signal processing.

Features:

  • Low Power Consumption: Optimized for low-power operation, making it suitable for battery-powered devices.
  • Compact Package: Small package size allows for integration into space-constrained applications.
  • Configurable Logic Blocks (CLBs): Provide flexible logic implementation using configurable logic elements.
  • Input/Output Blocks (IOBs): Offer programmable input and output interfaces for interfacing with external devices.
  • On-Chip Memory: Includes on-chip memory for data storage and processing.
  • Digital Clock Manager (DCM): Provides clock management capabilities, including clock multiplication and division.

Benefits:

  • Cost-Effectiveness: Low cost makes it suitable for high-volume applications.
  • Low Power Consumption: Reduces power requirements, extending battery life in portable devices.
  • Design Flexibility: Programmability allows for implementing custom logic functions and interfaces.
  • Reduced Time-to-Market: Rapid prototyping and hardware customization reduce development time.
  • Simplified Design: Integrated programmable resources simplify digital system design.

Additional Details:

The XC3S50N-4TQG144C features 50,000 system gates, numerous CLBs and IOBs, and on-chip memory. The '-4' speed grade indicates the performance level within the Spartan-3N family. The TQG144 package is a thin quad flat pack with 144 pins, offering a balance between size and I/O connectivity. The 'C' suffix denotes commercial temperature range operation. Detailed specifications can be found in the Xilinx Spartan-3N datasheet.

You May Also Be Interested in

3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess