EN
  • EN
  • DE

XC3164A-3PQ160C

Part No XC3164A-3PQ160C
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842628-XC3164A-3PQ160C
Ultra Librarian 3D Model Ultra Librarian XC3164A-3PQ160C CAD Model

Description

The XC3164A-3PQ160C is a Field-Programmable Gate Array (FPGA) from the Xilinx XC3100A series, designed to provide programmable logic solutions for a variety of applications. Part of the XC3100A family, it utilizes CMOS technology and offers enhanced features compared to its predecessors.

Applications:

  • High-Speed Data Processing: Used in applications requiring real-time data analysis and manipulation.
  • Telecommunications Infrastructure: Employed in networking equipment for custom protocol implementation and signal processing.
  • Industrial Control Systems: Integrated into PLCs and motor control systems for real-time control and monitoring.
  • Instrumentation: Utilized in test and measurement equipment for custom waveform generation and data analysis.
  • Aerospace and Defense: Found in various embedded systems requiring high reliability and performance.

Features:

  • Configurable Logic Blocks (CLBs): Provide configurable logic functions for implementing custom digital circuits.
  • Input/Output Blocks (IOBs): Offer programmable input and output interfaces for interfacing with external components.
  • Programmable Interconnect Matrix (PIM): Allows for flexible routing of signals between CLBs and IOBs.
  • Enhanced Performance: Improved speed and density compared to earlier XC3000 series devices.
  • On-Chip Memory: Provides on-chip memory resources for data storage.

Benefits:

  • Design Flexibility: Programmability allows for implementing custom logic functions and interfaces.
  • Reduced Time-to-Market: Rapid prototyping and hardware customization reduce development cycles.
  • Cost-Effectiveness: Reduces the need for discrete components, resulting in lower system costs.
  • Simplified Design: Integrated programmable resources simplify digital system design.
  • Performance Enhancement: Improved performance compared to earlier generations.

Additional Details:

The XC3164A-3PQ160C features a specific number of CLBs, IOBs, and memory resources. The 'PQ160' package indicates a Plastic Quad Flat Pack with 160 pins. The '-3' likely denotes the speed grade or performance level. The 'C' suffix indicates commercial temperature range operation. Refer to the Xilinx XC3100A series datasheet for detailed specifications and application information.

You May Also Be Interested in

Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 206 I/O 256CABGA
Lowest to $40.0217
Lattice Semiconductor Corporation
IC FPGA 562 I/O 1020BGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 484 CLBS, 116000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Altera
IC FPGA 174 I/O 240RQFP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 38 I/O 49WLCSP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 10 I/O 16WLCSP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 26 I/O 36UCBGA
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.0318 $96.0636
3+ $39.4109 $118.2327
5+ $38.1797 $190.8985
7+ $36.9485 $258.6395
9+ $35.7161 $321.4449
11+ $32.0212 $352.2332
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess