EN
  • EN
  • DE

NCE65T360K

Part No NCE65T360K
Manufacturer Wuxi
Catalog OEM Parts (M - N)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 960680-NCE65T360K
Categories OEM Parts(M-N)
Manufacturer Wuxi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NCE65T360K CAD Model

Description

The NCE65T360K is an N-channel enhancement mode power MOSFET from Wuxi NCE Power Semiconductor. It's designed for high-efficiency switching applications where low on-resistance and fast switching are critical. The device utilizes advanced trench technology to minimize conduction and switching losses, contributing to overall system efficiency.

Applications:

  • Switch Mode Power Supplies (SMPS): Used as a switching element in SMPS for efficient power conversion.
  • Power Adapters: Found in power adapters for laptops and other electronic devices.
  • DC-DC Converters: Implemented in DC-DC converters for voltage regulation in various electronic systems.
  • Motor Drives: Used in motor drive circuits for efficient motor control.
  • LED Lighting: Employed in LED drivers for brightness control and efficient power delivery.

Features:

  • Low On-Resistance (RDS(on)): Reduces conduction losses, improving efficiency and reducing heat generation.
  • Fast Switching Speed: Minimizes switching losses, allowing for higher frequency operation.
  • Low Gate Charge (Qg): Reduces the drive power required and improves switching performance.
  • Avalanche Energy Rated: Provides robustness against voltage spikes and transient conditions.
  • Trench Technology: Enables higher current density and lower on-resistance compared to planar MOSFETs.

Benefits:

  • Improved Efficiency: Low on-resistance and fast switching contribute to higher efficiency in power conversion.
  • Reduced Heat Generation: Low on-resistance reduces heat dissipation, simplifying thermal management.
  • Enhanced Reliability: Avalanche rating provides protection against voltage transients, improving reliability.
  • Smaller Form Factor: High current density allows for smaller package sizes.
  • Cost-Effective: Provides a balance of performance and cost for various applications.

Additional Details:

The NCE65T360K is typically available in a TO-220 or similar through-hole package for easy mounting. Its gate threshold voltage is a key parameter for circuit design. The device is designed to operate within defined temperature ranges, and thermal considerations are important for achieving optimal performance. The datasheet specifies the drain-source breakdown voltage, continuous drain current, and pulsed drain current ratings, which should be carefully considered in the design process.

Consult the manufacturer's datasheet for detailed electrical characteristics, thermal resistance values, and safe operating area information.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Nichia Corporation
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5634 $50.7060
220+ $0.4623 $101.7060
335+ $0.4479 $150.0465
465+ $0.4334 $201.5310
600+ $0.4190 $251.4000
800+ $0.3756 $300.4800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess