EN
  • EN
  • DE

744777920

Part No 744777920
Manufacturer Wurth Electronics Inc
Catalog Fixed Inductors
Description Power Choke Shielded Wirewound 100uH 20% 1KHz Ferrite 790mA 380mOhm DCR T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package 2828
Core Material Ferrite
Current Rating 790 mA
DC Resistance (DCR) 380 mΩ
Depth 7.3 mm
Height 4.5 mm
Inductance 100 µH
Inductance Tolerance 20 %
Lead Free Lead Free
Lead Pitch 4 mm
Length 7.3 mm
Max DC Current 790 mA
Max Operating Temperature 125 °C
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Pins 2
Packaging Cut Tape (CT)
REACH SVHC Unknown
Resistance 380 mΩ
RMS Current (Irms) 790 mA
RoHS Compliant
Saturation Current 750 mA
Self Resonant Frequency 7 MHz
Series Resistance 380 mΩ
Shielding Shielded
Termination SMD/SMT
Test Frequency 1 kHz
Tolerance 20 %
Width 7.3 mm
Win Source Part Number 1192203-744777920
Categories Fixed Inductors
Manufacturer Wurth Electronics Inc
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 744777920 CAD Model

Description

The Wurth Electronics Inc 1192203-744777920 is a shielded fixed inductor with a current rating of 790 mA and inductance of 100 µH.

  • Current Rating: 790 mA
  • Inductance: 100 µH
  • Tolerance: 20%
  • Test Frequency: 1 kHz
  • Core Material: Ferrite
  • Self-Resonant Frequency: 7 MHz
  • Resistance: 380 mΩ
  • Saturation Current: 750 mA
  • Mounting Type: Surface Mount
  • Lead-Free: Yes
  • RoHS Compliant: Yes
  • Maximum DC Current: 790 mA
  • Operating Temperature: -40 to 125 °C
  • Package: Cut Tape (CT)
  • Case/Package: 2828
  • Popularity: Medium
  • Supply and Demand: Limited

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 33UH 1.8A 164MOHM SMD
Lowest to $0.1359
Pulse
INDUCTOR POWER
Need more? Email Us
Murata Electronics North America
FIXED IND 2.2UH 1.6A 91.2MOHM SM
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4917 $59.0040
290+ $0.4035 $117.0150
445+ $0.3909 $173.9505
615+ $0.3783 $232.6545
790+ $0.3657 $288.9030
1,060+ $0.3278 $347.4680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess