EN
  • EN
  • DE

W9825G6DH-6

Part No W9825G6DH-6
Manufacturer Winbond Electronics
Catalog SDRAM
Description 4M × 4 BANKS × 16 BITS SDRAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Winbond Electronics
Win Source Part Number 410518-W9825G6DH-6
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian W9825G6DH-6 CAD Model

Description

The Winbond W9825G6DH-6 is a 256M x 4 banks x 16 bits Double Data Rate (DDR) Synchronous DRAM. It's designed for high-performance memory applications requiring fast data transfer rates and low latency.

Applications

  • Networking equipment: Routers, switches, and other network infrastructure devices.
  • Embedded systems: Industrial control systems, medical devices, and automotive applications.
  • Graphics cards: Used as memory for graphics processing units (GPUs).
  • Gaming consoles: Provides memory for game data and textures.
  • Set-top boxes: Used for buffering and processing video and audio data.

Features

  • Double data rate architecture: Transfers data on both rising and falling edges of the clock signal, effectively doubling the bandwidth.
  • 4 banks x 16 bits organization: Allows for efficient memory access and interleaving.
  • Clock frequency: Operates at a high clock frequency for fast data transfer.
  • Differential clock inputs: Provide improved noise immunity and signal integrity.
  • Data mask (DM): Enables selective write operations to individual bytes within a word.
  • Auto refresh and self-refresh modes: Reduces power consumption during idle periods.
  • Lead-free package: Compliant with RoHS environmental standards.

Benefits

  • High bandwidth: Enables fast data transfer rates, improving system performance.
  • Low latency: Reduces delays in memory access, enhancing responsiveness.
  • Improved signal integrity: Differential clock inputs minimize noise and ensure reliable operation.
  • Power efficiency: Auto refresh and self-refresh modes reduce power consumption.
  • Wide range of applications: Suitable for various memory-intensive applications.
  • RoHS compliance: Environmentally friendly and compliant with regulatory requirements.

Additional Details

The W9825G6DH-6 operates at a voltage of typically 2.5V. It supports various timing parameters that must be configured correctly for optimal performance. It is available in a FBGA package. Careful consideration should be given to PCB layout and signal routing to ensure signal integrity and proper operation at high speeds. The device supports JEDEC standards for DDR SDRAMs.

You May Also Be Interested in

SK hynix
64GB(512Gb) NAND Flash V7 Wafer
Need more? Email Us
Winbond Electronics
IC SDRAM 1GBIT 400MHZ 84BGA
Lowest to $5.8089
Micron Technology Inc.
IC DRAM 128GBIT PAR 441TFBGA
Lowest to $624.1792
Micron Technology Inc.
IC SDRAM 4GBIT 800MHZ 96FBGA
Lowest to $58.9553
ISSI, Integrated Silicon Solution Inc
IC SDRAM 512MBIT 143MHZ 54TSOP / DRAM Chip SDRAM 512Mbit 32Mx16 3.3V 54-Pin TSOP-II
Lowest to $34.8530
SanDisk
128GB eMMC iNAND CL
Need more? Email Us
Micron Technology Inc.
IC SDRAM 256MBIT 133MHZ 54TSOP
Lowest to $17.7142
Samsung
LPDDR5X-7500 x64 (64Gb)
Need more? Email Us
Samsung
DRAM Chip DDR3 SDRAM 2Gbit 128Mx16 1.5V 96-Pin FBGA
Lowest to $3.9178

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8972 $58.7664
29+ $4.0182 $116.5278
45+ $3.8924 $175.1580
62+ $3.7665 $233.5230
80+ $3.6417 $291.3360
107+ $3.2652 $349.3764
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,700 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess