EN
  • EN
  • DE

W9812G2GH-75

Part No W9812G2GH-75
Manufacturer Winbond Electronics
Catalog SDRAM
Description a high-speed synchronous dynamic random access memory (SDRAM), organized as 1,048,576 words × 4 banks × 32 bits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Winbond Electronics
Win Source Part Number 410484-W9812G2GH-75
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian W9812G2GH-75 CAD Model

Description

The W9812G2GH-75 is a high-speed synchronous dynamic random-access memory (SDRAM) from Winbond Electronics. This component is designed for applications requiring rapid data retrieval and storage. Its architecture balances speed, storage capacity, and efficient power usage, making it suitable for a variety of electronic systems.

Applications:

  • Graphics cards: As memory for frame buffer operations and storing textures.
  • Gaming consoles: Provides working memory to run games and store related data.
  • Networking devices: Used in routers and switches for buffering network packets and storing routing tables.
  • Embedded systems: Integrated into applications like industrial controllers and medical instruments needing high-speed memory.
  • Printers: Provides temporary storage space for data during printing.

Features:

  • Capacity: 128Mbit (4M x 4 x 8 banks)
  • Organization: Configured as 4M words x 4 banks x 4 I/O.
  • Interface: Operates synchronously with a clock signal for precision in data transfer.
  • Data Rate: Designed for high-speed data transfers, suited to intensive applications.
  • Power Management: Engineered for low energy consumption, thereby improving battery life in portable uses.
  • Voltage: Typically runs on 3.3V power.
  • Clock Speed: Reaches a maximum clock frequency of 133 MHz
  • Package: Supplied in a TSOP II format
  • Refresh Modes: Offers auto and self-refresh modes.

Benefits:

  • Enhanced Performance: Quick data access contributes to a more efficient system.
  • Reduced Power Consumption: Efficient energy use extends the runtime of battery-operated devices.
  • Increased Reliability: Built to withstand continuous operations across different environmental conditions.
  • Economical: Provides optimal cost-effectiveness.
  • Simplified Integration: Straightforward to incorporate due to its standardized interface and housing.

Technical Specifications:

The W9812G2GH-75 SDRAM operates on a standard 3.3V power supply. It uses a TSOP II (Thin Small Outline Package II), allowing for easy mounting on PCBs. This device includes both auto-refresh and self-refresh features to minimize power usage when inactive. It has a memory array organized in 4M words x 4 banks x 4 I/O structure. This SDRAM is designed to fulfill the high requirements of today’s demanding applications.

You May Also Be Interested in

Micron Technology Inc.
IC DRAM 128GBIT PAR 441TFBGA
Lowest to $624.1792
Samsung
DRAM Chip DDR3 SDRAM 2Gbit 128Mx16 1.5V 96-Pin FBGA
Lowest to $3.9178
Micron Technology Inc.
IC SDRAM 256MBIT 167MHZ 54TSOP
Lowest to $22.5715
Samsung
LPDDR5X-8533 x32 (64Gb)
Lowest to $95.0599
Micron Technology Inc.
IC SDRAM 2GBIT 667MHZ 96FBGA / DRAM Chip DDR3 SDRAM 2Gbit 128Mx16 1.5V 96-Pin FBGA
Lowest to $65.2829
Micron Technology Inc.
IC DRAM 2G PARALLEL 96FBGA
Lowest to $4.7165
Samsung
LPDDR5X-7500 x64 (64Gb)
Need more? Email Us
Winbond Electronics
IC SDRAM 1GBIT 400MHZ 84BGA
Lowest to $5.8089
ISSI, Integrated Silicon Solution Inc
IC SDRAM 512MBIT 143MHZ 54TSOP / DRAM Chip SDRAM 512Mbit 32Mx16 3.3V 54-Pin TSOP-II
Lowest to $34.8530

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.3645 $58.5515
17+ $6.8630 $116.6710
27+ $6.6482 $179.5014
36+ $6.4345 $231.6420
47+ $6.2197 $292.3259
63+ $5.5763 $351.3069
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,300 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess