The W25Q80DVSNJG is an 8M-bit Serial Flash memory with advanced security features from Winbond Electronics. It features a small sector erase, page program, and erase functions, allowing for flexible storage solutions. This device is commonly used for storing boot code, configuration data, and firmware in embedded systems.
Applications
- Embedded Systems
- Industrial Control
- Consumer Electronics
- IoT Devices
- Networking Equipment
Features
- 8M-bit (1024K-byte) capacity
- Standard SPI: CLK, CS#, DI, DO, WP#, HOLD#
- Dual/Quad SPI: CLK, CS#, IO0, IO1, IO2, IO3
- 2.7V to 3.6V single power supply
- Page Program (256 bytes per page)
- Sector Erase (4KB)
- Block Erase (32KB, 64KB)
- Chip Erase
- Software and Hardware Write-Protection
- High Performance: Up to 104MHz Serial Clock
Benefits
- High Density: Provides ample storage capacity for embedded applications.
- Flexible Interface: Supports standard, dual, and quad SPI interfaces for versatile communication.
- Low Power Consumption: Operates at low voltage, reducing power requirements.
- Secure Storage: Offers software and hardware write-protection to safeguard critical data.
- Fast Performance: Enables quick data access with a serial clock frequency up to 104MHz.
Additional Details
The W25Q80DVSNJG is available in various packages, including SOIC, VSOP, and WSON, to suit different PCB design requirements. It features a uniform 4KB sector architecture, simplifying memory management. The device includes advanced protection mechanisms against accidental or malicious data corruption, making it ideal for secure storage applications. The continuous read mode allows for efficient sequential data retrieval. Its usage is widespread in applications that benefit from non-volatile storage with a small footprint and low power consumption.