EN
  • EN
  • DE

MKP10-3300/1600/10

Part No MKP10-3300/1600/10
Manufacturer WIMA
Catalog Film Capacitors
Description Polypropylene Film Capacitors 1KV .01uF 10% PCM10
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 3.3 nF
Packaging Bulk
RoHS Compliant
Voltage Rating (DC) 1.6 kV
Win Source Part Number 1206847-MKP10-3300/1600/10
Categories Film Capacitors
Manufacturer WIMA
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MKP10-3300/1600/10 CAD Model

Description

The MKP10-3300/1600/10 is a high-performance Metallized Polypropylene (MKP) film capacitor manufactured by WIMA. It is specifically designed for demanding applications requiring high pulse strength, high AC voltage capability, and excellent reliability. The capacitor's robust construction and electrical characteristics make it suitable for a variety of power electronics and high-frequency applications.

Applications

  • Switch-Mode Power Supplies (SMPS): Used in the input and output filters of SMPS to suppress noise and provide energy storage.
  • Resonant Circuits: Employed in resonant circuits for induction heating, wireless power transfer, and medical equipment.
  • Pulse Circuits: Used in pulse circuits for laser drivers, radar systems, and high-voltage generators.
  • High-Frequency Inverters: Provides reliable performance in high-frequency inverters for solar power, wind turbines, and motor drives.
  • Snubber Circuits: Used in snubber circuits to protect power semiconductors from voltage spikes and ringing.

Features

  • Metallized Polypropylene (MKP) Film: Provides excellent electrical characteristics, including low dissipation factor and high insulation resistance.
  • High Pulse Strength: Designed to withstand high voltage and current pulses without degradation.
  • High AC Voltage Capability: Suitable for applications with high AC voltage stress.
  • Self-Healing Properties: Allows the capacitor to recover from minor overvoltage events, extending its lifespan.
  • Low Equivalent Series Resistance (ESR): Minimizes power losses and heat generation.
  • RoHS Compliant: Complies with environmental regulations, reducing hazardous substances.

Benefits

  • High Reliability: Provides long-term stable performance in demanding applications.
  • Improved System Efficiency: Minimizes power losses and heat generation, improving overall system efficiency.
  • Enhanced Circuit Protection: Protects sensitive components from voltage spikes and transients.
  • Extended Product Lifespan: The self-healing properties and robust construction contribute to a longer product lifespan.
  • Versatile Application: Suitable for a wide range of power electronics and high-frequency applications.

Additional Details

The MKP10-3300/1600/10 designation indicates a capacitance of 3300 picofarads (pF), a rated voltage of 1600 volts DC, and a lead spacing of 10 mm. The capacitor is typically available in a rectangular plastic case with radial leads. It's crucial to consult the WIMA datasheet for detailed specifications, including temperature characteristics, dissipation factor, and pulse handling capabilities. Proper mounting and handling procedures should be followed to ensure optimal performance and reliability.

You May Also Be Interested in

Rubycon
CAP FILM 6.8UF 20% 35VDC 2220
Need more? Email Us
Rubycon
CAP FILM 0.68UF 20% 25VDC 1206
Need more? Email Us
Rubycon
CAP FILM 10UF 20% 16VDC 1812
Need more? Email Us
Rubycon
CAP FILM 0.33UF 10% 50VDC 1206
Need more? Email Us
Rubycon
CAP FILM 4.7UF 10% 35VDC 1812
Lowest to $0.7753
Rubycon
CAP FILM 3.3UF 20% 16VDC 1210
Need more? Email Us
Rubycon
CAP FILM 4.7UF 20% 16VDC 1812
Need more? Email Us
Rubycon
CAP FILM 2.2UF 20% 35VDC 1812
Need more? Email Us
Rubycon
CAP FILM 1500PF 20% 100VDC 1206
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess