EN
  • EN
  • DE

WT7010

Part No WT7010
Manufacturer Weltrend
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Weltrend
Win Source Part Number 403488-WT7010
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian WT7010 CAD Model

Description

The Weltrend WT7010 is a highly integrated power management IC (PMIC) designed for a variety of applications, particularly within portable devices and systems requiring efficient power conversion. It is engineered to optimize battery life and system performance by offering multiple power rails and sophisticated control mechanisms.

Applications

  • Portable multimedia players
  • Handheld devices
  • GPS navigation systems
  • Mobile internet devices (MIDs)
  • Low-power embedded systems

Features

  • Multiple Output Rails: Provides several independently regulated voltage outputs to power different sections of a system.
  • High Efficiency DC-DC Converters: Integrates DC-DC converters with high efficiency to minimize power loss and extend battery life.
  • Low Quiescent Current: Features a low quiescent current to reduce power consumption during idle or standby modes.
  • Overvoltage Protection: Includes overvoltage protection (OVP) to safeguard the system against voltage spikes and surges.
  • Overcurrent Protection: Incorporates overcurrent protection (OCP) to prevent damage from excessive current draw.
  • Thermal Shutdown: Equipped with thermal shutdown protection to prevent overheating and ensure device reliability.
  • I2C Interface: Offers an I2C interface for flexible configuration and control by a host processor.
  • Compact Package: Available in a compact package for space-constrained applications.

Benefits

  • Extended Battery Life: High efficiency DC-DC converters and low quiescent current significantly extend battery life in portable devices.
  • System Protection: Overvoltage, overcurrent, and thermal shutdown protections ensure robust system reliability and prevent damage from electrical or thermal events.
  • Flexible Power Management: Multiple output rails and I2C interface allow for flexible and programmable power management to meet the specific needs of various applications.
  • Reduced Component Count: Integration of multiple functions into a single IC reduces the overall component count and board space, simplifying system design.
  • Simplified Design: Easy-to-use I2C interface and comprehensive protection features simplify the design process and reduce time-to-market.

Additional Details

The WT7010 typically operates with an input voltage range suitable for lithium-ion batteries. The output voltages are configurable via the I2C interface, allowing for precise adjustment of power levels to different system components. It also includes features such as soft-start to minimize inrush current during startup and enable smooth and reliable system operation. Detailed specifications regarding voltage and current ratings can be found in the product datasheet.

You May Also Be Interested in

Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Atmel
Need more? Email Us
Atmel
Lowest to $32.5000
Atmel
Need more? Email Us
Via
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.3269
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess