EN
  • EN
  • DE

BT152-400R,127

Part No BT152-400R,127
Manufacturer WeEn Semiconductors
Catalog SCRs - Single
Description THYRISTOR 20A 450V TO220AB / SCR 450V 20A(RMS) 220A 3-Pin(3+Tab) TO-220AB Rail
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer WeEn Semiconductors
Packaging Tube
Voltage - Off State 450V
Voltage - Gate Trigger (Vgt) (Maximum) 1.5V
Current - Gate Trigger (Igt) (Maximum) 32mA
Voltage - On State (Vtm) (Maximum) 1.75V
Current - On State (It (AV)) (Maximum) 13A
Current - On State (It (RMS)) (Maximum) 20A
Current - Hold (Ih) (Maximum) 60mA
Current - Off State (Maximum) 1mA
Current - Non Rep. Surge 50, 60Hz (Itsm) 200A, 220A
SCR Type Standard Recovery
Operating Temperature Range -40°C ~ 125°C
Mounting Style Through Hole
Package TO-220-3
Manufacturer Package TO-220AB
Win Source Part Number 770469-BT152-400R,127
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1k pcs
Family Name BT152-400R
Introduction Date August 05, 2015
ECCN EAR99
Country of Origin China
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian BT152-400R,127 CAD Model

Description

The WeEn Semiconductors BT152-400R is a standard recovery SCR type electronic component that is suitable for use in discrete semiconductor products.

  • Voltage-Off State: 450V
  • Current Non-Rep. Surge: 200A (50Hz), 220A (60Hz)
  • Package Style: TO-220-3
  • Mounting: Through hole
  • Operating Temperature Range: -40°C to 125°C
  • Current-On State (It (RMS)): 20A
  • Voltage Gate Trigger (Vgt): 1.5V
  • Current Gate Trigger (Igt): 32mA
  • Current Hold (Ih): 60mA
  • Voltage On-State (Vtm): 1.75V
  • Current On-State (It (AV)): 13A
  • Current Off-State (Maximum): 1mA
  • Popularity: Medium
  • Supply: Limited
  • Estimated EOL Date: 2026

You May Also Be Interested in

STMicroelectronics
SENSITIVE & STANDARD(12A SCRs) | SCR 12A 800V D2PAK
Lowest to $0.6664
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Lowest to $0.6537
Others
Need more? Email Us
Mitsubishi
Need more? Email Us
Renesas Electronics America
Lowest to $3.1544
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Mitsumi
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess