EN
  • EN
  • DE

WR12X102 JTL

Part No WR12X102 JTL
Manufacturer Walsin Technology Corporation
Catalog Chip Resistor - Surface Mount
Description RES 1K OHM 5% 1/4W 1206
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Resistors
Estimated Pruduction Lead Time 28 Weeks
Features 1 ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) - Thick Film
Manufacturer Walsin Technology Corporation
Series WR
Package Reel - TR
Operating Temperature Range -55°C ~ 155°C
Package 1206 (3216 Metric)
Case / Package 1206
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.21.0030
Other Part Number 1292-WR12X102JTLDKR, 1292-WR12X102JTLCT, 1292-WR12X102JTLTR, WR12X102JTL
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 903346-WR12X102 JTL
Ultra Librarian 3D Model Ultra Librarian WR12X102 JTL CAD Model

Description

The WR12X102JTL is a thick film chip resistor manufactured by Walsin Technology Corporation. It is a general-purpose resistor designed for various electronic applications that require stable resistance and reliable performance. Commonly used for current limiting, voltage division, and other general resistive functions in electronic circuits.

Applications

  • General Electronic Circuits
  • Current Limiting
  • Voltage Division
  • Pull-up and Pull-down Resistors
  • Termination Resistors

Features

  • Thick Film Construction: Ensures stable resistance values and reliable performance.
  • Compact Size: Suitable for high-density PCB layouts.
  • Wide Resistance Range: Available in various resistance values to suit different application requirements.
  • RoHS Compliant: Complies with environmental regulations.
  • Surface Mount Technology (SMT): Facilitates automated assembly processes.

Benefits

  • Stable Performance: Thick film construction maintains consistent resistance over a wide range of conditions.
  • Space Saving: Compact size enables use in densely populated circuit boards.
  • Versatile: Wide range of resistance values caters to many applications.
  • Cost-Effective: Provides an economical solution for standard resistive functions.
  • Easy Assembly: SMT package is designed for efficient and automated manufacturing.

Additional Details

The WR12X102JTL typically comes in a 1206 package size. The '102' indicates a resistance value of 1000 ohms (10 x 10^2). The 'J' signifies a tolerance of ±5%. The datasheet should be consulted for detailed specifications, including power rating, temperature coefficient of resistance (TCR), and voltage rating. Its small size facilitates easy integration into modern circuit designs. Proper handling and soldering techniques should be observed during assembly to ensure optimal performance and reliability.

You May Also Be Interested in

Panasonic
RES SMD 3.9K OHM 5% 1/10W 0402
Need more? Email Us
Vishay
RES SMD 28.7K OHM 1% 1/10W 0603
Lowest to $0.0032
Vishay
RES SMD 49.9 OHM 1% 1/20W 0201
Lowest to $0.0284
Yageo
RES 30K OHM 0.1% 1/20W 0201
Lowest to $0.0647
Yageo
RES SMD 22.6K OHM 1% 1/10W 0603
Lowest to $0.0022
Vishay
RES SMD 560 OHM 5% 1/4W 1206
Lowest to $0.0341
Bourns Inc.
RES SMD 20K OHM 5% 1/8W 0805
Need more? Email Us
Panasonic
RES SMD 1.8M OHM 1% 1/10W 0603
Lowest to $0.0038
Yageo
RES 0.05 OHM 1% 1/2W 0805
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess