EN
  • EN
  • DE

WR02X1R0JAL

Part No WR02X1R0JAL
Manufacturer Walsin Technology Corporation
Catalog Chip Resistor - Surface Mount
Description Res 1 Ohm 5% 1/20W 0201
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1104791-WR02X1R0JAL
Categories Chip Resistor - Surface Mount
Manufacturer Walsin Technology Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian WR02X1R0JAL CAD Model

Description

The WR02X1R0JAL is a thick film chip resistor manufactured by Walsin Technology Corporation. It is designed for general purpose applications requiring a small size and reliable performance. This resistor has a resistance value of 1.0 Ohm and comes in a 0402 package size.

Applications

  • Consumer Electronics: Used in televisions, audio equipment, and other consumer devices.
  • Automotive Electronics: Employed in automotive control systems and sensors.
  • Industrial Equipment: Found in industrial control systems and automation equipment.
  • Medical Devices: Used in medical monitoring and diagnostic equipment.
  • Power Supplies: Used as a current sensing resistor in power supplies.

Features

  • Small Size: 0402 package (1.0 mm x 0.5 mm) for high-density mounting.
  • Thick Film Construction: Provides good stability and reliability.
  • Low TCR: Low Temperature Coefficient of Resistance.
  • RoHS Compliant: Environmentally friendly and compliant with RoHS standards.
  • Tight Tolerance: Ensures consistent resistance value.

Benefits

  • Compact Design: Small size allows for high component density.
  • Stable Performance: Thick film construction ensures consistent performance over time and temperature.
  • Precise Resistance: Low TCR maintains accurate resistance value over temperature variations.
  • Environmentally Friendly: RoHS compliance reduces environmental impact.
  • Reliable Operation: Ensures consistent and dependable circuit behavior.

Technical Specifications: The WR02X1R0JAL has a resistance value of 1.0 Ohm. The power rating for this resistor is typically 1/16W. It operates within a temperature range of -55°C to +155°C. Specific TCR and tolerance values can be found in the manufacturer's datasheet. The resistor is designed for reflow soldering and can withstand high temperatures during the assembly process.

You May Also Be Interested in

Yageo
RES 0.56 OHM 1% 1/8W 0805
Need more? Email Us
Walsin Technology Corporation
RES 75K OHM 1% 1/8W 0805
Need more? Email Us
Vishay
RES SMD 49.9 OHM 1% 1/20W 0201
Lowest to $0.0284
Yageo
RES 0.05 OHM 1% 1/2W 0805
Need more? Email Us
Yageo
RES SMD 1M OHM 5% 1/8W 0805
Lowest to $0.0118
Panasonic
RES SMD 5.1K OHM 1% 1/10W 0603
Lowest to $0.0096
Panasonic
RES 1K OHM 0.05% 1/4W 0805
Need more? Email Us
Vishay
RES SMD 28.7K OHM 1% 1/10W 0603
Lowest to $0.0032
Panasonic
RES SMD 2.7K OHM 1% 1/10W 0603
Lowest to $0.0050

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
100,000+ $0.0005 $50.0000
200,000+ $0.0005 $100.0000
300,000+ $0.0005 $150.0000
400,000+ $0.0005 $200.0000
500,000+ $0.0005 $250.0000
750,000+ $0.0004 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200,000 pieces
MOQ: 100000 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess