The SF06H2431DTL is a common mode choke manufactured by Walsin Technology Corporation. Common mode chokes are passive electronic components used to attenuate common mode noise in electrical circuits. They are commonly used to reduce electromagnetic interference (EMI) and improve signal integrity in various electronic devices.
Applications
- USB interfaces
- HDMI interfaces
- Ethernet interfaces
- Power line filtering
- Signal line filtering
- Data line filtering
Features
- Compact size
- High common mode impedance
- Low differential mode impedance
- Excellent noise suppression
- Surface mount package
- RoHS compliant
Benefits
- Reduced electromagnetic interference (EMI)
- Improved signal integrity
- Enhanced system performance
- Increased reliability
- Cost-effective solution
Additional Details
The 'SF06H' likely indicates a specific series of common mode chokes from Walsin, with '06' indicating the size of the component. The '2431' likely refers to the impedance or inductance value. In this case, it probably relates to an impedance value; it's likely that this is approximately 240 ohms with some variation denoted by the '1' at the end. 'DTL' may designate specific characteristics related to packaging or electrical performance.
Common mode chokes are constructed with two or more inductors wound on a common core. The winding configuration provides a high impedance to common mode currents while offering a low impedance path to differential mode currents. This allows the choke to effectively block common mode noise without significantly affecting the desired signals. Key specifications for the SF06H2431DTL include the common mode impedance at a specific frequency (typically 100 MHz), differential mode impedance, rated current, and DC resistance (DCR). These chokes are frequently used in consumer electronics, telecommunications equipment, and industrial applications to meet regulatory requirements for EMI emissions. Consult the Walsin datasheet for the complete specifications, performance curves, and application recommendations. Careful attention to soldering techniques is important for reliable surface mount assembly. The operating temperature range usually extends from -40°C to +85°C, but this can vary.