EN
  • EN
  • DE

209-951

Part No 209-951
Manufacturer WAGO Corporation
Catalog Terminal Blocks - Marker Strips
Description WSB MARKING CARD; AS CARD; MARKE / Connector Label, Snap In For 5mm Wide Terminal Blocks
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Terminal Blocks - Terminal Block Accessories - Terminal Block Marker Strips
Mfr WAGO Corporation
Series WSB
Package Box
Type Label, Snap In
Legend U1, U2, U3, U4, 0V, 12, 11, 11, 14, 14
For Use With/Related Products 5mm Wide Terminal Blocks
Color White
Standard Package 5
MSL Level Not Applicable
ECCN EAR99
HTSUS 3926.90.9985
Win Source Part Number 1348571-209-951
Ultra Librarian 3D Model Ultra Librarian 209-951 CAD Model

Description

The WAGO Corporation WSB Series Terminal Block Marker Strips are a reliable and easy-to-use solution for labeling your 5mm wide terminal blocks.

  • Manufacturer: WAGO Corporation
  • Series: WSB
  • Application: Terminal Block Marking
  • Compatibility: 5mm Wide Terminal Blocks
  • Design: Snap-In
  • Package Contents: 5 Strips
  • Legends: U1, U2, U3, U4, 0V, 12, 11, 11, 14, 14
  • Color: White

You May Also Be Interested in

Phoenix Contact
MARKER NUM 1-10 WHITE 1=1STRIP
Need more? Email Us
Phoenix Contact
ZACK STRIP FLAT PRINTED VERT
Need more? Email Us
Eaton Bussmann
X203 SERIES 12 POLE MARKING STRI
Need more? Email Us
Phoenix Contact
Connector Label For G Series
Need more? Email Us
Phoenix Contact
ZACK STRIP 10-SECTION WHITE
Need more? Email Us
Phoenix Contact
10 SECTION ZACK MARKER STRIP
Need more? Email Us
Phoenix Contact
ZACK STRIP 10-SECTION WHITE
Need more? Email Us
Phoenix Contact
ZACK STRIP 10-SECTION WHITE
Need more? Email Us
Omron
LABEL - SIDE 1SHEET(108PIECES)
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess