EN
  • EN
  • DE

2060-453/998-404

Part No 2060-453/998-404
Manufacturer WAGO Corporation
Catalog Terminal Blocks
Description SMD PCB TERMINAL BLOCK; PUSH-BUT / 3 Position Wire to Board Terminal Block Horizontal with Board 0.157" (4.00mm) Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Terminal Blocks>Wire to Board
Manufacturer WAGO Corporation
Packaging Reel - TR
Number of Levels 1
Positions Per Level 3
Pitch 0.157" (4.00mm)
Mating Orientation Horizontal with Board
Current 9 A
Voltage 320 V
Wire Gauge 18-24 AWG
Mounting Surface Mount
Wire Termination Screwless - Push Button Clamp
Color White
Temperature Range - Operating -60°C ~ 105°C
Housing Material Polyphthalamide (PPA), Glass Filled
Contact Material - Plating Copper Alloy - Tin Plated
Clamp Material - Plating Copper Alloy
Moisture Sensitivity Level (MSL) Not Applicable
ECCN EAR99
HTSUS 8536.90.4000
Other Part Number 2060453/998404,2943-2060-453/998-404,02060-453/998-404,2943-2060-453/998-404-ND,2946-2060-453/998-404CT,51304893,2946-2060-453/998-404DKR,2946-2060-453/998-404TR,2060-0453/0998-0404,2946-2060-453/998-404,02060453/998404,2946-2060-453/998-404-ND
Standard Package 750
Win Source Part Number 1332321-2060-453/998-404
Ultra Librarian 3D Model Ultra Librarian 2060-453/998-404 CAD Model

Description

The WAGO Corporation 1332321-2060-453/998-404 is a wire to board terminal block that comes in a Polyphthalamide (PPA), Glass Filled housing material.

  • Pitch: 0.157" (4.00mm)
  • Wire Gauges: 18-24 AWG
  • Voltage Rating: 320V
  • Maximum Current Rating: 9A
  • Mounting: Surface Mount
  • Mating Orientation: Horizontal with the Board
  • Wire Termination: Screwless - Push Button Clamp
  • Contact Material-Plating: Copper Alloy - Tin Plated
  • Clamp Material-Plating: Copper Alloy
  • Screw Material-Plating: Not Applicable
  • Applications: Connectors and Interconnects
  • Package: Reel - TR
  • Standard Package: 750
  • HTSUS Code: 8536.90.4000
  • ECCN: EAR99

You May Also Be Interested in

Eaton Bussmann
CONN BARRIER STRIP 2CIRC 0.687\
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 6CIRC 0.562\
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 6CIRCUIT
Need more? Email Us
Eaton Bussmann
BARRIER BLOCK
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 6CIRC 0.687\
Need more? Email Us
Eaton Bussmann
TERMINAL BLOCK
Need more? Email Us
Eaton Bussmann
BARRIER BLOCK
Need more? Email Us
TE Connectivity
Barrier Terminal Blocks 4 POS 12
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRP 12CIRC 0.562\
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4075 $50.9375
300+ $0.3344 $100.3200
465+ $0.3239 $150.6135
640+ $0.3135 $200.6400
830+ $0.3030 $251.4900
1,105+ $0.2717 $300.2285
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,000 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess