The VESD03A1C-02Z is a low capacitance Transient Voltage Suppressor (TVS) diode array manufactured by Vishay. It is designed to protect sensitive electronic components from transient voltage events, such as Electrostatic Discharge (ESD).
Applications:
- High-speed data lines protection (USB, HDMI, Ethernet)
- Antenna protection
- Mobile phones
- Tablets
- Wearable electronics
Features:
- Low capacitance: Minimizes signal degradation in high-speed data lines.
- Fast response time: Provides quick protection against transient events.
- Low clamping voltage: Limits the voltage across the protected device.
- Small size: Saves board space.
- Lead-free termination: RoHS compliant.
Benefits:
- Protection of sensitive electronics: Prevents damage from ESD and other transient events.
- Maintains signal integrity: Low capacitance ensures minimal impact on signal quality.
- Increased system reliability: Reduces the risk of failure due to voltage transients.
- Compact design: Suitable for use in space-constrained applications.
Additional Details:
The VESD03A1C-02Z has a typical capacitance of 0.3 pF, making it ideal for high-speed data lines. It is designed to protect two I/O lines. The clamping voltage is typically around 7 V at a transmission line pulsing (TLP) current of 16 A. It is housed in a small chip-scale package. The device offers excellent clamping performance and low leakage current, ensuring reliable protection of sensitive circuitry. The reverse standoff voltage is 3.3V.