EN
  • EN
  • DE

ST90-125L2KI

Part No ST90-125L2KI
Manufacturer Vishay
Catalog Tantalum Capacitors
Description CAP TANT 90UF 125V 10% AXIAL / Cap Tant Wet 90uF 125V 10% (7.92 X 27.2mm) Axial 1.3 Ohm 125°C Bulk
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer Vishay Sprague
Series SuperTan, ST
Packaging Tray
Capacitance 90μF
Tolerance ±10%
Voltage Rating DC 125V
Type Hermetically Sealed
ESR (Equivalent Series Resistance) 1.3 Ohm
Operating Temperature Range -55°C ~ 125°C
Mounting Style Through Hole
Package Axial
Dimension 0.312" Dia x 1.008" L (7.92mm x 25.60mm)
Manufacturer Size Code L2
Features Wet Tantalum
Win Source Part Number 795570-ST90-125L2KI
Popularity Medium
Supply and Demand Status Limited
Family Name ST
Introduction Date April 02, 2001
ECCN EAR99
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian ST90-125L2KI CAD Model

Description

The ST90-125L2KI is a stud-mount thyristor manufactured by Vishay. This thyristor is designed for phase control applications and is characterized by its high surge current capability and voltage blocking capability. It is typically used in applications such as motor control, welding equipment, and power supplies.

Applications

  • Motor control
  • Welding equipment
  • Power supplies
  • Battery chargers
  • Lighting control

Features

  • High surge current capability
  • High voltage blocking capability
  • Stud-mount package for efficient heat dissipation
  • High dv/dt capability
  • RoHS compliant

Benefits

  • Robust performance under transient conditions due to high surge current capability.
  • Reliable operation in high-voltage applications.
  • Efficient heat dissipation ensuring stable operation at high currents.
  • Reduced susceptibility to false triggering due to high dv/dt capability.
  • Compliance with environmental regulations.

Additional Details

The ST90-125L2KI has a maximum repetitive peak off-state voltage (VDRM) and a maximum repetitive peak reverse voltage (VRRM) of 1200V. It features an average on-state current (IT(AV)) of 90A. The stud-mount package facilitates efficient heat transfer, allowing for high-current operation. The L2KI suffix may denote specific testing, screening, or lead forming variations. Its high dv/dt capability makes it less sensitive to spurious triggering caused by rapidly changing voltages. It's a robust device designed for demanding industrial applications.

You May Also Be Interested in

Vishay
CAP TANT 4.7UF 20% 16V 0805
Lowest to $0.1048
AVX Corp/Kyocera Corp
CAP TANT 10UF 10% 35V 2917
Lowest to $1.1642
Kemet
CAP TANT 47UF 10% 20V AXIAL
Need more? Email Us
Kemet
CAP TANT 22UF 10% 10V 2312
Need more? Email Us
Kemet
CAP TANT 4.7UF 10% 35V 2312
Lowest to $0.2329
Vishay
CAP TANT 47UF 10% 60V AXIAL
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT 22UF 10% 10V 1206
Lowest to $0.2329
Kemet
CAP TANT 47UF 20% 30V AXIAL
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT 1000UF 10V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess