EN
  • EN
  • DE

SMCJ60CAHE3/57T

Part No SMCJ60CAHE3/57T
Manufacturer Vishay
Catalog TVS - Diodes
Description TVS DIODE 60VWM 96.8VC DO214AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Features 96.8V Clamp 15.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Manufacturer Vishay
Series Automotive, AEC-Q101, TransZorb®
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package DO-214AB, SMC
Case / Package DO-214AB (SMCJ)
Family Name SMCJ60
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Quantity per package 850
Popularity High
Supply and Demand Status Balance
Win Source Part Number 934218-SMCJ60CAHE3/57T
Ultra Librarian 3D Model Ultra Librarian SMCJ60CAHE3/57T CAD Model

Description

The Vishay SMCJ60CAHE3/57T is a surface-mount Transient Voltage Suppressor (TVS) diode designed to protect sensitive electronic components from voltage transients induced by lightning, ESD (Electrostatic Discharge), and inductive switching. It is designed for bidirectional protection.

Applications:

  • Automotive Electronics: Transient voltage protection in automotive systems.
  • Industrial Equipment: Protection for industrial control systems and machinery.
  • Power Supplies: Surge protection for power supplies.
  • Telecommunications: Protection of telecom equipment from voltage surges.
  • Consumer Electronics: Protecting sensitive components in various consumer devices.

Features:

  • Reverse Standoff Voltage: 60V.
  • Breakdown Voltage: Typically 66.7V.
  • Clamping Voltage: Low clamping voltage to protect sensitive electronics.
  • Peak Pulse Power: 1500W peak pulse power capability with a 10/1000μs waveform.
  • Bidirectional: Provides protection against both positive and negative transients.
  • SMC Package: Surface-mount SMC (DO-214AB) package for easy PCB mounting.
  • Low Profile: Compact and low-profile design.
  • RoHS Compliant: Compliant with RoHS environmental standards.

Benefits:

  • Effective Transient Protection: Protects sensitive electronic components from damaging voltage transients.
  • Increased System Reliability: Improves the reliability and lifespan of electronic systems.
  • Compact Design: SMC package allows for efficient use of PCB space.
  • Simplified PCB Assembly: Surface-mount design simplifies PCB assembly.
  • Cost-Effective Solution: Provides a cost-effective solution for transient voltage protection.

Additional Details:

The SMCJ60CAHE3/57T offers a fast response time, ensuring that it can quickly clamp transient voltages before they damage protected components. It meets industry standards for surge protection and is designed for high reliability. The device features robust construction for reliable operation in demanding environments.

Vishay's TVS diodes provide excellent performance and quality, contributing to the overall robustness of the protected electronic devices. The SMC package offers good thermal characteristics, which is essential for dissipating heat generated during transient events.

You May Also Be Interested in

Vishay
TVS DIODE 23.1VWM 37.5VC AXIAL
Need more? Email Us
Nexperia USA Inc.
TVS DIODE 24VWM 70VC SOT23
Lowest to $0.0849
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMB
Lowest to $3.7953
Vishay
TVS DIODE 30VWM 48.4VC DO218AB
Need more? Email Us
Central Semiconductor Corp
TVS DIODE 85VWM 137VC SMC
Lowest to $4.4167
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
Vishay
TVS DIODE 20VWM 32.4VC DO218AB
Lowest to $0.6537
Vishay
TVS DIODE 36VWM 58.1VC DO-218AB
Need more? Email Us
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.0478 $63.4302
20+ $5.7831 $115.6620
31+ $5.6018 $173.6558
43+ $5.4216 $233.1288
56+ $5.2402 $293.4512
74+ $4.6985 $347.6890
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,540 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess