The SI91822DH-28-T1 is a P-Channel MOSFET from Vishay. It's designed for load switching and power management applications where efficiency and space are critical. This MOSFET offers a low on-resistance (RDS(on)), which minimizes power loss and heat generation during operation. Its compact footprint allows for use in portable devices and other space-constrained applications.
Applications
- Load Switching
- Power Management in Portable Devices
- Battery Management Systems
- DC-DC Converters
- Power Distribution in Computing and Telecom Equipment
Features
- P-Channel MOSFET
- Low On-Resistance (RDS(on))
- Logic Level Gate Drive
- Compact Footprint
- Halogen-Free According to IEC 61249-2-21 Definition
- Moisture Sensitivity Level 3
Benefits
- Improved Efficiency: The low RDS(on) minimizes power loss, resulting in higher efficiency and less heat generation.
- Extended Battery Life: In battery-powered devices, the high efficiency helps extend battery life.
- Space Saving: The small footprint allows for use in compact and portable devices.
- Simplified Circuit Design: Logic level gate drive simplifies the design of driving circuits.
- Reliable Performance: Robust design ensures reliable operation in demanding applications.
Additional Details
The SI91822DH-28-T1 is designed to be driven by logic-level signals, making it compatible with microcontrollers and other low-voltage control circuits. The specific RDS(on) value depends on the gate-source voltage (VGS) and drain current (ID). It's important to consult the datasheet for the specific values at different operating conditions. The device is packaged in a surface-mount package, suitable for automated assembly. The operating temperature range typically extends to 150°C, making it suitable for use in harsh environments. The '28' likely refers to a voltage rating or other key parameter; always consult the datasheet for accurate specifications.