The SFH617A-3X007 is a high-isolation single-channel optocoupler from Vishay Semiconductor. It consists of an infrared emitting diode (IRED) optically coupled to a silicon planar phototransistor. The device is packaged in a DIP-4 package and offers a high isolation voltage, making it suitable for applications requiring electrical isolation between input and output circuits.
Applications:
- Industrial Control Systems
- Power Supplies
- Telecommunications Equipment
- Medical Equipment
- Data Transmission Systems
Features:
- High Isolation Voltage (up to 5300 VRMS)
- Current Transfer Ratio (CTR) typically 50-600%
- High Collector-Emitter Voltage (70V)
- Low Saturation Voltage
- DIP-4 Package
- RoHS Compliant
Benefits:
- Electrical Isolation: Provides galvanic isolation between input and output circuits, protecting sensitive circuits from high voltages and noise.
- Signal Transmission: Allows for signal transmission without a direct electrical connection.
- Noise Immunity: Improves noise immunity by isolating the input and output circuits.
- Safety: Enhances safety by preventing hazardous voltages from reaching sensitive circuits.
- Versatile: Suitable for a wide range of applications requiring electrical isolation.
Specifications:
The SFH617A-3X007 features a collector-emitter voltage of 70V and an isolation voltage of up to 5300 VRMS. The current transfer ratio (CTR) is typically between 50% and 600%, depending on the input current. The forward voltage of the IRED is typically 1.25V at 10mA. The operating temperature range is typically from -55°C to +100°C. It is available in a standard DIP-4 package.