EN
  • EN
  • DE

RNR55C2711DSRSL

Part No RNR55C2711DSRSL
Manufacturer Vishay
Catalog Through Hole Resistors
Description Res Mtlflm HDN-55 2.71K .5% T-2
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Contains Lead
Power Rating 125 mW
Resistance 2.71 kΩ
RoHS Non-Compliant
Tolerance 0.5 %
Win Source Part Number 1014278-RNR55C2711DSRSL
Categories Through Hole Resistors
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RNR55C2711DSRSL CAD Model

Description

The Vishay RNR55C2711DSRSL is a precision metal film resistor designed for high-reliability applications where tight tolerance and long-term stability are critical. This resistor is manufactured using advanced thin-film technology, ensuring consistent performance and minimal drift over time.

Applications

  • Precision instrumentation: Used in measuring instruments and calibrators requiring high accuracy.
  • Medical equipment: Critical component in medical devices where reliability and precision are paramount.
  • Aerospace and defense: Employed in avionics and military applications needing robust performance under harsh conditions.
  • Audio equipment: Utilized in high-end audio amplifiers and preamplifiers for accurate signal reproduction.
  • Test and measurement equipment: Calibration standards, reference circuits and precision attenuators.

Features

  • Tight tolerance: Offers a tolerance of 0.5%, ensuring precise resistance values.
  • Low temperature coefficient of resistance (TCR): Exhibits a TCR of ±50 ppm/°C, minimizing resistance changes with temperature variations.
  • High stability: Provides excellent long-term stability, maintaining consistent performance over time.
  • Metal film construction: Ensures low noise and high reliability.
  • Flameproof construction: Enhances safety in case of overload conditions.

Benefits

  • Improved accuracy: Tight tolerance ensures accurate and reliable performance in precision circuits.
  • Enhanced stability: Low TCR minimizes resistance drift, ensuring stable performance over a wide temperature range.
  • Increased reliability: Robust construction ensures long-term reliability in demanding applications.
  • Reduced noise: Metal film construction minimizes noise, improving signal integrity.
  • Enhanced safety: Flameproof construction provides additional protection against overload conditions.

Additional Details

The RNR55C2711DSRSL has a resistance value of 2.71 kΩ and a power rating of 0.125 W. It operates within a temperature range of -65°C to +175°C. The resistor is conformally coated for environmental protection. Detailed specifications, including resistance range, tolerance, TCR, and power rating, can be found in the Vishay datasheet. This resistor is designed to meet stringent industry standards for quality and reliability, ensuring stable performance in various operating conditions. The component is lead-free and RoHS compliant.

You May Also Be Interested in

Vishay
RES 2.55M OHM 1/2W 1% AXIAL / 2.55 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Pulse Withstanding, Safety Metal Film
Need more? Email Us
Vishay
RES 20K OHM 5W 1% WW AXIAL / 20 kOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
Lowest to $2.3802
Ohmite
RES 24 OHM 5W 5% RADIAL
Lowest to $3.3476
Vishay
Res Metal Film 1.3K Ohm 1% 1W ±100ppm/°C Conformal AXL Thru-Hole T/R
Lowest to $0.8194
Vishay
RES 3.3 OHM 1W 5% AXIAL / 3.3 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film
Lowest to $0.1072
Vishay
RES 56K OHM 3W 5% AXIAL / 56 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film
Lowest to $0.2335
Ohmite
RES 470 OHM 5% 1.5W AXIAL / 470 Ohms ±5% 1.5W Through Hole Resistor Axial Non-Inductive, Pulse Withstanding Thick Film
Need more? Email Us
Vishay
RES 0.2 OHM 20W 10% RADIAL / 200 mOhms ±10% 20W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Need more? Email Us
Vishay
RES 220 OHM 0.4W 5% AXIAL / 220 Ohms ±5% 0.4W Through Hole Resistor Axial Metal Film
Lowest to $0.0330

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess