EN
  • EN
  • DE

CRCW25122R20JNEG

Part No CRCW25122R20JNEG
Manufacturer Vishay
Catalog Chip Resistor - Surface Mount
Description RES SMD 2.2 OHM 5% 1W 2512
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Resistors
Estimated Pruduction Lead Time 51 Weeks
Features 2.2 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Manufacturer Vishay
Series CRCW
Package Reel - TR
Operating Temperature Range -55°C ~ 155°C
Package 2512 (6432 Metric)
Case / Package 2512
Family Name CRCW2512
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8533.21.0030
Other Part Number 541-2.2XCT, 541-2.2XTR, 541-2.2XDKR, CRCW2512 200 2R2 5% E67 E3
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 916012-CRCW25122R20JNEG
Ultra Librarian 3D Model Ultra Librarian CRCW25122R20JNEG CAD Model

Description

The CRCW25122R20JNEG is a thick film chip resistor from Vishay, designed for surface mount applications. It features a resistance value of 2.2 Ohms and a power rating of 2W. The 2512 package size makes it suitable for applications requiring higher power dissipation in a relatively small footprint. It is commonly used for current sensing, current limiting, and voltage division in various electronic circuits.

Applications

  • Power Supplies
  • Motor Control Circuits
  • Current Sensing Applications
  • Automotive Electronics
  • High Power LED Drivers

Features

  • Resistance Value: 2.2 Ohms
  • Power Rating: 2W
  • Tolerance: 5%
  • Temperature Coefficient: ±200 ppm/°C
  • Package Size: 2512
  • Thick Film Technology

Benefits

  • Handles higher power dissipation compared to smaller chip resistors.
  • Small form factor minimizes board space requirements.
  • Suitable for current sensing applications due to low resistance value.
  • Reliable operation due to robust thick film construction.
  • Cost-effective solution for high power resistor applications.

Additional Details

The CRCW25122R20JNEG complies with RoHS standards. The 5% tolerance allows for acceptable variations in resistance value for many general applications. The temperature coefficient of ±200 ppm/°C indicates the resistance change with temperature. The 2512 package offers excellent thermal performance, allowing it to dissipate heat efficiently. The resistor is designed for reflow soldering processes. The thick film resistive element is protected, offering good environmental stability. It is ideal for use in circuits where a low-value resistor with high power handling capability is needed. The component offers consistent and reliable performance in a variety of operating conditions. It is a good general-purpose resistor for circuits requiring these specifications.

You May Also Be Interested in

Panasonic
RES SMD 5.1K OHM 1% 1/10W 0603
Lowest to $0.0096
Vishay
RES SMD 11.3K OHM 1% 1/16W 0402
Lowest to $0.0332
Yageo
RES 0.05 OHM 1% 1/2W 0805
Need more? Email Us
Panasonic
RES SMD 1.8M OHM 1% 1/10W 0603
Lowest to $0.0038
Panasonic
RES SMD 2.7K OHM 1% 1/10W 0603
Lowest to $0.0050
Yageo
RES 301 OHM 1% 1/4W 1206
Lowest to $0.0296
Yageo
RES 26.7K OHM 1% 1/20W 0201
Lowest to $0.0007
Rohm Semiconductor
RES 120 OHM 1% 1.5W 1206 WIDE
Need more? Email Us
Panasonic
RES 1K OHM 0.05% 1/4W 0805
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
685+ $0.0734 $50.2790
1,660+ $0.0603 $100.0980
2,570+ $0.0584 $150.0880
3,540+ $0.0565 $200.0100
4,580+ $0.0546 $250.0680
6,125+ $0.0490 $300.1250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 685 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess