The BZG05C8V2 is a Transient Voltage Suppressor (TVS) diode manufactured by Vishay. It is designed to protect sensitive electronic circuits from voltage surges caused by electrostatic discharge (ESD), lightning, and other transient events.
Applications
- Protection of sensitive electronic equipment
- Surge protection for communication lines
- Overvoltage protection in power supplies
- ESD protection for data ports
- Automotive electronics
Features
- High surge capability: Designed to withstand high surge currents without degradation.
- Low clamping voltage: Limits the voltage across the protected circuit during a transient event, preventing damage.
- Fast response time: Quickly clamps transient voltages, providing effective protection.
- Glass passivated junction: Offers high reliability and stability.
- Plastic case with heatsink provides low thermal resistance.
- Available in unidirectional configuration
- Compliant to RoHS Directive 2011/65/EU and in accordance to WEEE 2002/96/EC
Benefits
- Enhanced system reliability: Protects sensitive components from damage due to voltage transients, increasing overall system reliability.
- Reduced downtime: Minimizes equipment downtime by preventing failures caused by surges and ESD.
- Cost savings: Reduces repair and replacement costs associated with damaged components.
- Improved product performance: Ensures consistent and reliable performance of electronic equipment in harsh environments.
- Extended product lifespan: Protects against premature failure, extending the lifespan of electronic devices.
Additional Details
The BZG05C8V2 has a stand-off voltage of 8.2V. The device is a DO-214AC (SMA) package. It is surface mountable.
Important Note: As this part is categorized as 'END-OF-LIFE', verify availability and consider potential replacements for long-term designs.