EN
  • EN
  • DE

BRT12-F

Part No BRT12-F
Manufacturer Vishay
Catalog Optoisolators - Triac, SCR Output
Description PHOTOCOUPLER TRIAC 600V 6DIP / Optocoupler Triac AC-OUT 1-CH 600V 6-Pin PDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Vishay Semiconductor Opto Division
Packaging Tube
Part Status Obsolete(EOL)
Output Type Triac
Zero Crossing Circuit No
Number of Channels 1
Voltage - Isolation 5300Vrms
Voltage - Off State 600V
Static dV/dt (Minimum) 10kV/μs
Current - LED Trigger (Ift) (Maximum) 1.2mA
Current - On State (It (RMS)) (Maximum) 300mA
Current - Hold (Ih) 500μA
Voltage - Forward (Vf) (Typ) 1.1V
Current - DC Forward (If) (Maximum) 20mA
Operating Temperature Range -40°C ~ 100°C
Mounting Style Through Hole
Package 6-DIP (0.300", 7.62mm)
Manufacturer Package 6-DIP
Approvals CQC, UL
Win Source Part Number 770395-BRT12-F
Popularity Medium
Supply and Demand Status Limited
Family Name BRT12
Introduction Date May 20, 1997
ECCN EAR99
Country of Origin China
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian BRT12-F CAD Model

Description

The Vishay Semiconductor Opto Division BRT12 series features a triac output type with 600V off state voltage.

  • Mounting Style: Through hole
  • Operating Temperature: -40°C ~ 100°C
  • Package: 6-DIP (0.300", 7.62mm)
  • Approvals: CQC and UL
  • Voltage Isolation: 5300Vrms
  • Status: Obsolete (EOL)
  • Current Hold (Ih): 500μA
  • Current On State (It (RMS)) (maximum): 300mA
  • ECCN: EAR99
  • Estimated EOL Date: 2025
  • Supply and Demand Status: Limited

You May Also Be Interested in

LITE-ON Technology
OPTOISOLATOR 5KV TRIAC 6SMD
Lowest to $0.1397
Toshiba Semiconductor and Storage
OPTOISOLTR 3.75KV TRIAC 1CH 6SOP
Need more? Email Us
Vishay
OPTOISOLATOR 5.3KV TRIAC 1CH
Lowest to $6.4841
Vishay
OPTOISOLATOR 5.3KV TRIAC 1CH
Lowest to $6.4841
Toshiba Semiconductor and Storage
OPTOISOLTR 3.75KV TRIAC 1CH 6SOP
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISOLTR 3.75KV TRIAC 1CH 6SOP
Need more? Email Us
ON Semiconductor
OPTOISOLATOR 5KV TRIAC 1CH 6-DIP
Need more? Email Us
ON Semiconductor
OPTOISOLATOR 5KV TRIAC 1CH 6-DIP
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISOLTR 3.75KV TRIAC 1CH 6SOP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess