EN
  • EN
  • DE

ACASN1001S1001P1AT

Part No ACASN1001S1001P1AT
Manufacturer Vishay
Catalog Resistor Networks, Arrays
Description RES ARRAY 2 RES 1K OHM 0606 / 1k Ohm ±0.1% 125mW Power Per Element Isolated 2 Resistor Network/Array ±25ppm/°C 0606, Convex
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Resistors>Resistor Networks, Arrays
Mfr Vishay Beyschlag/Draloric/BC Components
Series ACA - Precision
Package Tape & Reel
Circuit Type Isolated
Resistance (Ohms) 1k
Tolerance ±0.1%
Number of Resistors 2
Resistor Matching Ratio ±0.05%
Resistor-Ratio-Drift ±15ppm/°C
Number of Pins 4
Power Per Element 125mW
Temperature Coefficient ±25ppm/°C
Temperature Range - Operating -55°C ~ 155°C
Applications Automotive AEC-Q200, Voltage Divider (TCR Matched)
Mounting SMD (SMT)
Package / Case 0606, Convex
Supplier Device Package 0606
Dimension 0.063" L x 0.059" W (1.60mm x 1.50mm)
Height - Seated (Max) 0.022" (0.55mm)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8533.21.0020
Other Names 749-1042-2,749-1042-1,749-1042-6,ACASN1001S1001P1AT-ND
Standard Package 1,000
Win Source Part Number 963764-ACASN1001S1001P1AT
Ultra Librarian 3D Model Ultra Librarian ACASN1001S1001P1AT CAD Model

Description

The Vishay ACA Precision series ACASN1001S1001P1AT is a resistor network array that has a circuit type of isolated and a resistance of 1k ohms.

  • Circuit Type: Isolated
  • Resistance: 1k ohms
  • Tolerance: ±0.1%
  • Temperature Coefficient: ±25ppm/°C
  • Temperature Range: -55°C to 155°C
  • Height: 0.022 inches
  • Power per Element: 125mW

You May Also Be Interested in

Yageo
RES ARRAY 4 RES 220 OHM 1206
Lowest to $0.0093
Yageo
RES ARRAY 4 RES 30 OHM 1206 / 30 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
Need more? Email Us
Bourns Inc.
RES ARRAY 4 RES 4.7K OHM 1206
Lowest to $0.0290
Yageo
RES ARRAY 4 RES 6.8K OHM 0804
Lowest to $0.0150
Yageo
RES ARRAY 4 RES 1M OHM 1206
Lowest to $0.0090
Walsin Technology Corporation
Resistors Chip Resistor - Surfac
Lowest to $0.0055
Walsin Technology Corporation
Resistors Chip Resistor - Surfac
Need more? Email Us
Walsin Technology Corporation
Resistors Chip Resistor - Surfac
Need more? Email Us
Walsin Technology Corporation
Resistors Chip Resistor - Surfac
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4571 $50.2810
270+ $0.3751 $101.2770
415+ $0.3633 $150.7695
570+ $0.3516 $200.4120
740+ $0.3399 $251.5260
985+ $0.3047 $300.1295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,540 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess