EN
  • EN
  • DE

UZ1086L

Part No UZ1086L
Manufacturer UTC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 396945-UZ1086L
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UZ1086L CAD Model

Description

The UZ1086L is a low dropout positive regulator manufactured by UTC (Unisonic Technologies Co., Ltd.). This regulator is designed to provide a stable output voltage with a low dropout voltage, meaning it can maintain regulation even when the input voltage is only slightly higher than the desired output voltage.

Applications:

  • Linear Regulators for Sensitive Circuits: Used to provide clean power to noise-sensitive analog and digital circuits.
  • Battery-Powered Devices: Its low dropout voltage is ideal for battery-powered applications where maximizing battery life is crucial.
  • Post-Regulation for Switching Power Supplies: Can be used to further regulate the output of a switching power supply, reducing ripple and noise.
  • Microcontroller Power Supplies: Provides a stable and regulated voltage for microcontrollers and microprocessors.
  • Portable Electronic Devices: Found in smartphones, tablets, and other portable devices requiring efficient power management.

Features:

  • Low Dropout Voltage: Operates with a minimal difference between input and output voltage, improving efficiency.
  • Adjustable Output Voltage (Depending on version): Some versions may offer an adjustable output voltage through external resistors.
  • Fixed Output Voltage (Depending on version): Other versions may provide a fixed output voltage, simplifying circuit design.
  • Current Limiting: Protects the regulator and the load from overcurrent conditions.
  • Thermal Shutdown: Shuts down the regulator if the internal temperature exceeds a safe limit.
  • Reverse Battery Protection (if implemented externally): Prevents damage from incorrect battery polarity when combined with external components.

Benefits:

  • Improved Efficiency: Low dropout voltage leads to higher efficiency, especially in battery-powered applications.
  • Stable Power Supply: Provides a stable and regulated output voltage, ensuring reliable operation of connected devices.
  • Protection: Built-in protection features prevent damage from overcurrent and over-temperature conditions.
  • Flexibility (Depending on version): Adjustable output versions allow for customization to meet specific application requirements.
  • Ease of Use: Relatively simple to implement with minimal external components.

Additional Details:

The UZ1086L typically requires input and output capacitors for stability. The specific dropout voltage, output voltage options, and other parameters depend on the specific version and package of the UZ1086L. It is crucial to consult the datasheet for detailed specifications and application notes, including recommended capacitor values and thermal management considerations. Operating temperature range is typically -40°C to +125°C. Maximum input voltage should be verified in the datasheet, but is generally around 30V. Output current is typically 3A, but also depends on the specific version.

You May Also Be Interested in

Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Atmel
Need more? Email Us
Via
Need more? Email Us
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Protek Devices
Need more? Email Us
ON Semiconductor
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
ON Semiconductor
Lowest to $3.3622

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2282 $58.1076
44+ $2.6496 $116.5824
68+ $2.5664 $174.5152
94+ $2.4833 $233.4302
121+ $2.4012 $290.5452
161+ $2.1529 $346.6169
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,520 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess