EN
  • EN
  • DE

UIC811G-B-AD4-R

Part No UIC811G-B-AD4-R
Manufacturer UTC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 387483-UIC811G-B-AD4-R
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UIC811G-B-AD4-R CAD Model

Description

The UIC811G-B-AD4-R is a highly integrated power management IC from UTC (Unisonic Technologies Co., Ltd.). It is designed to efficiently manage power in portable and battery-operated devices. This IC integrates several functions, including voltage regulation, battery charging, and system monitoring, all within a single chip. The high level of integration helps to reduce the number of external components required, minimizing board space and simplifying system design.

Applications

  • Smartphones and tablets
  • Portable media players
  • GPS devices
  • Digital cameras
  • Wearable devices (smartwatches, fitness trackers)

Features

  • Integrated buck-boost converter
  • Low dropout (LDO) regulator
  • Battery charger with programmable parameters
  • Overvoltage protection
  • Overcurrent protection
  • Thermal shutdown protection
  • Low quiescent current

Benefits

  • Extended battery life due to high efficiency and low quiescent current
  • Reduced board space and component count
  • Simplified system design and manufacturing
  • Improved system reliability and safety
  • Cost-effective power management solution

As a variant of the UIC811G family, the UIC811G-B-AD4-R likely shares the same core functionality, with the suffixes indicating specific configurations. The "-B" likely represents a different revision or specific parameter setting compared to the "-A" variant. The "AD4" and "-R" further delineate specific characteristics, potentially related to voltage levels, package type, or tape and reel specifications for automated assembly. The integrated buck-boost converter enables efficient power conversion, allowing the device to maintain a stable output voltage even when the input voltage (battery voltage) varies. The LDO regulator ensures a clean and stable voltage supply for sensitive analog and digital circuits. The integrated battery charger supports various battery chemistries and can be programmed to optimize the charging process. Protection features such as overvoltage, overcurrent, and thermal shutdown prevent damage to the device and battery. The low quiescent current minimizes power consumption when the device is in standby mode, further extending battery life.

You May Also Be Interested in

Protek Devices
Need more? Email Us
ON Semiconductor
Lowest to $3.3622
Atmel
Need more? Email Us
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $8.9258
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Atmel
Need more? Email Us
Protek Devices
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
525+ $0.0954 $50.0850
1,280+ $0.0783 $100.2240
1,980+ $0.0759 $150.2820
2,725+ $0.0734 $200.0150
3,525+ $0.0710 $250.2750
4,720+ $0.0636 $300.1920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 525 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess