The TDA2822G-S08 is a monolithic integrated circuit intended for use as a dual audio power amplifier in portable audio devices. It is particularly well-suited for applications requiring low voltage operation and minimal power consumption. The S08 indicates the package type, which is a small outline integrated circuit (SOIC) with 8 pins, making it suitable for surface mount assembly. This IC provides a cost-effective solution for stereo audio amplification.
Applications
- Portable radios
- Cassette players and recorders
- Headphone amplifiers
- PC sound cards
- Toys
Features
- Low supply voltage operation (1.8V to 15V)
- Low quiescent current (typically 4mA)
- High output power (typically 250mW per channel into 4 ohms at 6V)
- Few external components required
- S08 package (SOIC-8) for surface mount assembly
Benefits
- Cost-effective: Reduces overall system cost due to the need for minimal external components.
- Ease of Use: Simple circuit design allows for quick implementation and integration.
- Power Efficient: Low quiescent current maximizes battery life in portable devices.
- Space-Saving: S08 package enables compact designs, ideal for small form-factor applications.
- Reliable: Stable performance and operation under various conditions.
The TDA2822G-S08 from UTC delivers a reliable and simple solution for audio amplification needs in a multitude of low-power applications. Its compact size, ease of use, and low power consumption makes it a practical choice for modern portable electronic devices.