EN
  • EN
  • DE

SMQ400VS271M22X45T2

Part No SMQ400VS271M22X45T2
Manufacturer United Chemi-Con
Catalog Aluminum Capacitors
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors>Aluminum Electrolytic Capacitors
Mfr United Chemi-Con
Series SMQ
Package Tray
Product Status Obsolete
Capacitance 270 µF
Tolerance ±20%
Voltage - Rated 400 V
ESR (Equivalent Series Resistance) 921mOhm @ 120Hz
Lifetime @ Temp. 2000 Hrs @ 85°C
Temperature Range - Operating -25°C ~ 85°C
Polarization Polar
Applications General Purpose
Ripple Current @ Low Frequency 1.67 A @ 120 Hz
Ripple Current @ High Frequency 2.3881 A @ 50 kHz
Lead Spacing 0.394" (10.00mm)
Dimension 0.866" Dia (22.00mm)
Height - Seated (Max) 1.772" (45.00mm)
Mounting Type Through Hole
Package / Case Radial, Can - Snap-In
Standard Package 200
RoHS Status RoHS non-compliant
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.22.0040
Win Source Part Number 1307262-SMQ400VS271M22X45T2
Ultra Librarian 3D Model Ultra Librarian SMQ400VS271M22X45T2 CAD Model

Description

The SMQ400VS271M22X45T2 is an aluminum electrolytic capacitor manufactured by United Chemi-Con. This capacitor belongs to the SMQ series, known for its high voltage and long life capabilities. It is designed for use in various power electronics applications where high reliability and performance are critical.

Applications

  • Power Supplies: Used for smoothing and filtering in power supplies for various electronic devices.
  • Inverters: Employed in inverters to stabilize the DC voltage and filter out harmonics.
  • Motor Drives: Used in motor drives to provide a stable DC link voltage and filter out noise.
  • Renewable Energy Systems: Employed in solar inverters and wind turbine converters to stabilize the DC voltage.
  • Industrial Equipment: Utilized in various industrial equipment requiring high voltage and long life capacitors.

Features

  • High Voltage: Capable of withstanding high voltage levels, suitable for high-power applications.
  • Long Life: Designed for extended operational life, ensuring reliability over time.
  • High Ripple Current Capability: Can handle high ripple currents, making it suitable for demanding applications.
  • Low ESR: Low equivalent series resistance minimizes heat generation and improves efficiency.
  • RoHS Compliant: Complies with environmental regulations, ensuring it is free from hazardous substances.

Benefits

  • Improved Reliability: Ensures stable and reliable performance in high-voltage applications.
  • Extended Operational Life: Reduces the need for frequent replacements, saving time and money.
  • Enhanced Efficiency: Low ESR minimizes energy loss and heat generation, improving overall efficiency.
  • Robust Performance: Capable of handling high ripple currents in demanding applications.
  • Environmentally Friendly: Complies with RoHS regulations, ensuring environmental responsibility.

Additional Details

The SMQ400VS271M22X45T2 has a capacitance of 270µF, a voltage rating of 400V, and a size of 22x45mm. It offers a long operational life, typically specified at several thousand hours at its rated temperature. The capacitor is designed to withstand high ripple currents, making it suitable for use in demanding power electronics applications. Its low ESR contributes to reduced heat generation and improved overall efficiency. This capacitor is commonly used in industrial and commercial applications where high reliability and long life are critical requirements.

You May Also Be Interested in

EPCOS (TDK)
CAP ALUM 470UF 20% 400V SNAP TH
Lowest to $21.9925
Panasonic
CAP ALUM 1000UF 20% 35V SMD
Lowest to $1.7204
EPCOS (TDK)
1 mF 200 V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 110mOhm @ 100Hz 2000 Hrs @ 85°C
Need more? Email Us
United Chemi-Con
CAP ALUM 470UF 20% 250V SNAP
Lowest to $1.4824
Panasonic
CAP ALUM 1000UF 20% 10V SMD
Lowest to $0.5298
Rubycon
CAP ALUM 68UF 20% 450V RADIAL
Lowest to $0.9172
Nichicon
CAP ALUM 6800UF 20% 50V SNAP TH
Need more? Email Us
Rubycon
CAP ALUM 3.3UF 20% 450V RADIAL
Need more? Email Us
EPCOS (TDK)
1000 µF 200 V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 90mOhm @ 100Hz 2000 Hrs @ 105°C
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess