EN
  • EN
  • DE

EGPA101ELL751MM40S

Part No EGPA101ELL751MM40S
Manufacturer United Chemi-Con
Catalog Aluminum Capacitors
Description Cap Aluminum Lytic 750uF 100V 20% (18 X 40mm) Radial 7.5mm 0.039 Ohm 2880mA 5000h 125C Automotive Bulk
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 750 µF
Mounting SMD (SMT)
Case / Package Radial
Diameter 18 mm
ESR (Equivalent Series Resistance) 39 mΩ
Height 40 mm
Height - Seated (Max) 41.5036 mm
Lead Diameter 800 µm
Lead Free Yes
Lead Pitch 7.5 mm
Leakage Current 4 µA
Length 40 mm
Life (Hours) 5000 hours
Maximum Operating Temperature 125 °C
Min Operating Temperature -40 °C
Mount Through Hole
Number of Pins 40
Packaging Bulk
REACH SVHC Unknown
Ripple Current 2.88 A
RoHS Compliant
Schedule B 8532220020, 8532220020
Termination Radial
Tolerance 20 %
Voltage 100 V
Voltage Rating 100 V
Voltage Rating (DC) 100 V
Win Source Part Number 1057014-EGPA101ELL751MM40S
Categories Aluminum Capacitors
Manufacturer United Chemi-Con
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EGPA101ELL751MM40S CAD Model

Description

This aluminum capacitor is a bulk packaged radial termination type with a voltage rating of 100 V.

  • Package: Bulk
  • Termination: Radial
  • Voltage Rating: 100 V
  • Length: 40 mm
  • Diameter: 18 mm
  • Capacitance: 750 µF
  • Tolerance: 20%
  • ESR (Equivalent Series Resistance): 39 mΩ
  • Leakage Current: 4 µA
  • Ripple Current: 2.88 A
  • Pins: 40
  • Maximum Operating Temperature: 125 °C
  • Lead-Free: Yes
  • RoHS Compliant: Yes

You May Also Be Interested in

Cornell Dubilier Electronics (CDE)
CAP ALUM 390UF 450V SCREW
Need more? Email Us
EPCOS (TDK)
1000 µF 200 V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 90mOhm @ 100Hz 2000 Hrs @ 105°C
Need more? Email Us
Rubycon
CAP ALUM 68UF 20% 450V RADIAL
Lowest to $0.9172
Rubycon
CAP ALUM 3300UF 20% 50V SNAP
Lowest to $2.4336
EPCOS (TDK)
1 mF 200 V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 110mOhm @ 100Hz 2000 Hrs @ 85°C
Need more? Email Us
Rubycon
CAP ALUM 560UF 20% 250V SNAP
Need more? Email Us
United Chemi-Con
CAP ALUM 100UF 20% 25V RADIAL TH
Need more? Email Us
EPCOS (TDK)
1000 µF 200 V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 100mOhm @ 100Hz 10000 Hrs @ 85°C
Need more? Email Us
Cornell Dubilier Electronics (CDE)
CAP ALUM 1700UF 400V SCREW
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess