EN
  • EN
  • DE

ECST501VSN330MP25T

Part No ECST501VSN330MP25T
Manufacturer United Chemi-Con
Catalog Aluminum Capacitors
Description CAP ALUM 33UF 20% 500V SNAP / 33 µF 500 V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2000 Hrs @ 85°C
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors>Aluminum Electrolytic Capacitors
Mfr United Chemi-Con
Series CST
Package Bulk
Product Status Obsolete
Capacitance 33 µF
Tolerance ±20%
Voltage - Rated 500 V
Lifetime @ Temp. 2000 Hrs @ 85°C
Temperature Range - Operating -25°C ~ 85°C
Applications General Purpose
Lead Spacing 0.394" (10.00mm)
Dimension 0.866" Dia (22.00mm)
Height - Seated (Max) 0.984" (25.00mm)
Mounting Type Through Hole
Package / Case Radial, Can - Snap-In
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.22.0040
Other Names Q4824270
Standard Package 200
Win Source Part Number 1128190-ECST501VSN330MP25T
Ultra Librarian 3D Model Ultra Librarian ECST501VSN330MP25T CAD Model

Description

This aluminum electrolytic capacitor is part of the CST series and is manufactured by United Chemi-Con.

  • Capacitance: 33 µF
  • Tolerance: ±20%
  • Application: general-purpose
  • Package Quantity: 200
  • Mounting: through-hole
  • Rated Voltage: 500 V
  • Lead Spacing: 0.394" (10.00mm)
  • Package Type: radial, can - snap-in
  • Diameter: 0.866" (22.00mm)

You May Also Be Interested in

Rubycon
CAP ALUM 3.3UF 20% 450V RADIAL
Need more? Email Us
EPCOS (TDK)
1000 µF 200 V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 100mOhm @ 100Hz 10000 Hrs @ 85°C
Need more? Email Us
EPCOS (TDK)
10UF 200V 10X16 SINGLE END
Need more? Email Us
Rubycon
CAP ALUM 3300UF 20% 50V SNAP
Lowest to $2.4336
EPCOS (TDK)
Aluminum Electrolytic Capacitors
Need more? Email Us
Cornell Dubilier Electronics (CDE)
CAP ALUM 14000UF 25V SCREW
Need more? Email Us
Nichicon
CAP ALUM 6800UF 20% 50V SNAP TH
Need more? Email Us
Nichicon
CAP ALUM 1000UF 20% 100V RADIAL
Lowest to $3.2176
Panasonic
CAP ALUM 1000UF 20% 35V SMD
Lowest to $1.7204

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess