The NEO-6T-0-000 is a timing GPS module from u-blox's NEO-6 series, specifically designed for precise timing and synchronization applications. It leverages the GPS satellite network to provide accurate time information, making it suitable for infrastructure synchronization, telecommunications, and other time-critical systems. This module offers advanced features for time pulse generation and precise time synchronization.
Applications:
- Base Station Synchronization: Used for synchronizing cellular base stations and other telecommunications infrastructure.
- Power Grid Synchronization: Employed in power grids for accurate time stamping of events and phase measurement.
- Scientific Instrumentation: Integrated into scientific instruments requiring precise time synchronization.
- Financial Trading Systems: Used in financial trading systems for high-frequency trading and timestamping.
- Broadcast Systems: Integrated into broadcast systems for precise synchronization of audio and video signals.
Features:
- u-blox 6 Timing Engine: Provides precise timing and synchronization capabilities.
- Time Pulse Output: Generates accurate time pulse signals for synchronization.
- Compact Size: Small form factor for easy integration into various systems.
- Low Power Consumption: Optimized for continuous operation.
- High Sensitivity: Excellent performance in challenging environments.
Benefits:
- Precise Time Synchronization: Provides accurate time information for critical applications.
- Improved System Performance: Enhances the performance and reliability of time-sensitive systems.
- Easy Integration: Compact size and standard interfaces simplify integration.
- Reduced Operational Costs: Accurate time synchronization reduces operational costs and downtime.
- Enhanced Security: Provides a reliable time source for security systems.
The NEO-6T-0-000 module supports various communication interfaces, including UART and USB, for seamless integration with host systems. It typically operates on a supply voltage range of 2.7V to 3.6V. The module is designed to output a precise time pulse (e.g., 1PPS) synchronized to the GPS time, along with NMEA-compliant data for position and time information. Its advanced timing features include support for disciplined oscillators and time deviation monitoring. The NEO-6T offers a highly accurate and reliable timing solution for applications demanding precise time synchronization.