EN
  • EN
  • DE

TRB-BA-JJ

Part No TRB-BA-JJ
Manufacturer TYCLON
Catalog Coaxial Connectors (RF) - Assemblies
Description Adapter Coaxial Connector TRB Twinaxial/Triaxial Jack, Female Socket To TRB Twinaxial/Triaxial Jack, Female Socket
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Retail Package
Product Status Active
Adapter Type Jack to Jack
Conversion Type Same Series
Adapter Series TRB Twinaxial/Triaxial to TRB Twinaxial/Triaxial
Center Gender Female to Female
Convert From (Adapter End) TRB Twinaxial/Triaxial Jack, Female Socket
Convert To (Adapter End) TRB Twinaxial/Triaxial Jack, Female Socket
Style Straight
Mounting Type Panel Mount
Mounting Feature Bulkhead
Fastening Type Bayonet Lock, Bayonet Lock
Center Contact Plating Gold
Features -;5;9;7;10;8;3;4;2;1;4294;2057;1588;600366;2317;664;609;3299;115;1678;1946;5016;135;708;1768;4641;116;367;24;652;1097;4654;744;600448;4627;600431;5328;2072;131;1195;26;3608;3628;602162;5378;1003;670;40;5448;1742;4789;5073;1949;1124;2750;5383;4613;1849;5505;3157;23;602113;314;490;5600;600148;2770;4040;3648;298;3985;277;501;553;2229;2201;2737;357;1868;2223;612;1597;3473;1679;666;1568;137;931;600350;844;17;1508;994;343;600317;2269;2177;4912;600076;95;600447;602403;2946;281;991;3546;732;818;0;30829;38209;35213;30833;5734;92075;73780;5841;5796;30834;36727;15035;73782;73781;6291;8830;4288;5188;16349;92560;7945;4168;86544;14310;38208;6292;14293;42411;15508;6293;14197;45396;90563;114209;29814;29806;44261;29520;46290;29808;40285;59198;113943;29807;103744;6294;18667;2344;86009;45105;107084;24358;15929;55285;86545;53650;8907;14195;15869;94780;126894;126139;125388;38605;120233;5135;113941;130593;88555;3740;130592;14002;39472;47591;102508;9038;64635;9316;12433;125372;128364;109160;5414;40291;43818;82255;27170;3925;21227;9048;26398;9000;8946;39653;38524;15847;721;82980;68941;39113;101076;82981;47281;82979;126857;68896;8918;6710;74795;6793;25141;8899;63472;9028;8989;34200;86550;86551;87983;120775;86552;66536;58877;8717;128393;61367;62630;62631;61389;40943;73951;63886;61096;41201;16119;8;62;61;3;792;804;4;1;17;0;2;4;7;1;1;361849;387866;387867;387869;1;319501;399872;754479;43193;43194;657418;756499;758631;50166;50167;60383;60384;446869;457635;60385;130092;130093;718676;457972;714970;657420;718675;136638;457971;796103;657419;202224;805983;176262;714971;176263;487894;716095;281012;40565;40566;501081;475926;55965;455321;204835;204836;206306;714960;206307;206308;734300;734299;206309;206310;657461;475446;272145;272146;272147;770436;770440;712645;272161;272162;714973;766822;272163;690485;714974;770433;1;312230;314361;430459;314371;635104;827653;321027;321028;770439;321029;825145;799861;790444;694664;714976;321034;321036;321037;635105;635106;486411;321039;321040;321042;796584;321044;635107;766821;321047;770174;321048;321049;635108;765037;321050;321051;635109;764460;765043;565681;808001;769284;757803;757804;796779;321057;321058;321059;718679;796781;321064;321065;321066;321067;321069;321070;321071;321073;321078;321081;790447;321086;321087;321088;449478;321089;321090;460101;321096;814513;635110;796579;796578;770181;748409;748412;331836;339003;758632;759578;644096;343271;345342;345862;345863;345864;345867;509740;770176;345868;348686;350097;796581;796583;352161;355963;770178;355964;770438;770435;790452;690486;641179;718786;690487;714977;714962;374418;374419;808383;788349;374422;714978;375144;475451;770167;794234;503795;376554;376557;714963;565682;714979;814515;377662;814518;814517;378655;770441;378656;690442;690440;378657;378658;378659;378660;378661;766820;378662;684459;378664;378665;378666;378667;796780;500475;378668;635111;378670;378671;378672;378673;378674;378675;378676;690482;378677;510398;378678;764461;378679;378680;635112;378681;378682;378683;378684;378685;379921;734301;379922;380122;380123;380124;382434;382435;382436;382437;382439;382440;382483;382484;382485;382486;382487;382488;382489;382490;382491;382492;382493;382495;382503;382504;382505;382511;382512;382542;382548;796582;764458;390549;390550;714981;714982;635113;714983;391301;712644;391306;391307;635114;391308;391309;758864;823111;397167;397168;397169;397170;397171;397172;397173;822476;398784;398850;398851;398879;398880;398883;475449;398885;398886;398887;770437;398906;398908;
Ultra Librarian 3D Model Ultra Librarian TRB-BA-JJ CAD Model

You May Also Be Interested in

Pasternack Enterprises, Inc.
SHV Jack Connector Solder Attach
Lowest to $96.7015
Hirose Electric Co Ltd
CONN UMC JACK STR 50OHM SOLDER
Need more? Email Us
LEMO
CONN NIMCAMA PLG STR 50OHM SOLDR
Need more? Email Us
TE Connectivity
CONN BNC JACK STR 50 OHM PCB
Lowest to $16.0075
LEMO
CONN NIMCAMA PLG STR 50OHM SOLDR
Need more? Email Us
Linx Technologies Inc.
CONN SMA REC STR T&R
Lowest to $5.2389
Amphenol
CONN SMA PLUG R/A 50OHM CRIMP
Need more? Email Us
Amphenol-RF Division
CONN BNC JACK STR 50 OHM PCB
Lowest to $5.8209
Hirose Electric Co Ltd
INTERCONNECT CIRCULAR
Lowest to $6.0247

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess