The PFC-W1206R-03-8062-B-1059 is a precision thin film chip resistor from TT Electronics, designed for applications requiring high accuracy and stability. The 'R' in the part number suggests enhanced performance compared to standard thin film resistors.
Applications
- Precision analog circuits
- Instrumentation amplifiers
- Medical equipment
- Test and measurement equipment
- High-end audio equipment
Features
- 1206 package size (3.2mm x 1.6mm)
- Thin film resistor technology
- 'R' indicates enhanced performance
- Low temperature coefficient of resistance (TCR)
- Tight tolerance
- High stability over temperature and time
Benefits
- Ensures accurate and reliable resistance values in demanding circuits.
- Maintains stable performance across a wide temperature range.
- Reduces errors in sensitive electronic circuits.
- Provides long-term reliability for critical systems.
- Enables high-density PCB designs.
Additional Details
The PFC-W1206R-03-8062-B-1059 features a resistance value of 80.6 kOhms (8062 signifies 806 x 10^2 Ohms). The '03'likely refers to the tolerance (e.g., 0.1% or 0.5%, needs confirmation from datasheet). The 'B' probably refers to the TCR value. The '1059' might be an internal manufacturing code. It is a surface mount resistor designed for automated assembly processes. The power rating is typically 0.25W for 1206 resistors. The operating temperature range is typically -55°C to +155°C. Thin film resistors offer superior performance compared to thick film resistors, with tighter tolerances, lower TCR, and better long-term stability. Consult the manufacturer's datasheet for detailed specifications, including the exact tolerance and TCR values. These resistors are commonly used in circuits requiring precise voltage dividers, current sensing, or feedback networks. Proper handling and storage are essential for maintaining optimal performance.