EN
  • EN
  • DE

TS512MLK64W8H

Part No TS512MLK64W8H
Manufacturer Transcend Information. Inc.
Catalog Memory - Modules
Description DDR3-1866L 512Mx8 UDIMM (4GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 947406-TS512MLK64W8H
Series *
Ultra Librarian 3D Model Ultra Librarian TS512MLK64W8H CAD Model

Description

The Transcend TS512MLK64W8H is a 4GB DDR3 1600MHz SO-DIMM memory module designed for laptops and other small form-factor computers. This module provides a performance boost, allowing for smoother multitasking and faster application loading times.

Applications

  • Laptops
  • Notebooks
  • Small Form Factor PCs
  • All-in-One PCs

Features

  • 4GB Capacity
  • DDR3 Technology
  • 1600MHz (PC3-12800) Speed
  • SO-DIMM Form Factor (204-Pin)
  • 1.35V Low Voltage Operation

Benefits

  • Improved System Responsiveness
  • Enhanced Multitasking Capabilities
  • Reduced Power Consumption
  • Increased Battery Life (for laptops)

Additional Details

The Transcend TS512MLK64W8H operates at a frequency of 1600MHz, offering a noticeable improvement in data transfer rates compared to slower memory modules. The SO-DIMM form factor ensures compatibility with a wide array of laptops and compact PCs that utilize DDR3 memory. Its low voltage operation (1.35V) is a key feature, leading to reduced power consumption and heat generation. This is particularly beneficial for laptops, as it helps extend battery life. This memory module is ideal for users who want to enhance the performance of their existing systems without significantly impacting power consumption. It supports faster loading times for applications, smoother web browsing, and better overall system responsiveness. Additionally, it can improve the performance of memory-intensive tasks such as video editing and gaming. The module is designed to meet JEDEC standards, ensuring compatibility and reliability. It is also backed by Transcend's warranty, providing peace of mind.

The TS512MLK64W8H is a cost-effective way to improve your computing experience by adding more memory.

You May Also Be Interested in

Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Samsung
PC66 8Mx64-GL
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess