EN
  • EN
  • DE

TPCA8005-H(TE12L,Q)

Part No TPCA8005-H(TE12L,Q)
Manufacturer Toshiba Semiconductor and Storage
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840877-TPCA8005-H(TE12L,Q)
Ultra Librarian 3D Model Ultra Librarian TPCA8005-H(TE12L,Q) CAD Model

Description

The TPCA8005-H(TE12L,Q) is an N-channel power MOSFET from Toshiba Semiconductor and Storage. It is designed for high-efficiency power conversion applications where low on-resistance and fast switching are critical. The device is commonly used in DC-DC converters, load switches, and power management circuits.

Applications:

  • DC-DC converters
  • AC-DC adapters
  • Load switches
  • Power management circuits in portable devices (e.g., smartphones, tablets, laptops)
  • Motor control circuits

Features:

  • Low drain-source on-resistance (RDS(ON))
  • High-speed switching
  • Low gate charge (Qg)
  • Enhancement mode
  • Surface-mount package (SOP-8)
  • Halogen-free

Benefits:

  • Increased power efficiency due to minimized conduction losses from the low RDS(ON).
  • Reduced switching losses due to fast switching speeds.
  • Improved thermal performance.
  • Compact design enabled by the small SOP-8 package.
  • Compliance with environmental standards (halogen-free).

Additional Details:

The TPCA8005-H(TE12L,Q) utilizes a trench gate structure to achieve its low on-resistance and fast switching characteristics. The maximum drain-source voltage (VDSS) is typically 30V. The continuous drain current (ID) can be up to 12A, depending on the operating conditions and the thermal resistance of the application. The low gate charge (Qg) contributes to reduced switching losses and improved efficiency.

The 'H' in the part number indicates that the device is halogen-free. The '(TE12L,Q)' likely refers to specific tape and reel packaging options. Designers should consult the datasheet for detailed specifications, including RDS(ON) at different gate-source voltages (VGS), thermal resistance, and safe operating area, to ensure the device is suitable for their application.

This MOSFET is well-suited for battery-powered applications and other systems where energy efficiency is paramount. Its low RDS(ON) minimizes power dissipation, extending battery life and reducing the need for complex thermal management solutions. The fast switching speed also allows for the use of smaller and less expensive passive components in power supply designs.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $51.1596
Comet America, LP
LD-12 FLOOD DETECTOR
Need more? Email Us
HMS Networks
CC-LINK IE TO PROFINET I/O
Need more? Email Us
3M
SCOTCH-BRITE CLEAN & SHINE PAD,
Lowest to $1.3456
Advantech Corp
SWITCH SL set USA
Need more? Email Us
Pololu Corporation
CASE PLASTIC RED 3.8" L X 2.5" W
Need more? Email Us
3M
26 PIN INTRA-CONNECTOR
Need more? Email Us
Excelitas Technologies
FOCUS & COAX MODULE W/150MM WD
Lowest to $4.0344
Adafruit Industries LLC
HALF-SIZE BREADBOARD WITH MOUNTI
Lowest to $30.2564

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess